W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors and can be used on a range of closed water loop applications including geothermal.
Modular design up to 20 ton maximum capacity
208/230V, 3-Phase, 60Hz and 460V, 3-Phase, 60Hz options
Designed for closed water loops
Dual heat recovery - from water loop and refrigerant circuit
Self-cooling cabinet design
Inlet water temperature range: 23-113° F
Max. Total Refrigerant Piping Length: up to 2,460 feet based on model
Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN)
External finish: Acrylic-painted steel
May help qualify for up to a 10% commerical tax credit for the total installed cost of the CITY MULTI geothermal system
W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors and can be used on a range of closed water loop applications including geothermal.
- Modular design up to 20 ton maximum capacity
- 208/230V, 3-Phase, 60Hz and 460V, 3-Phase, 60Hz options
- Designed for closed water loops
- Dual heat recovery - from water loop and refrigerant circuit
- Self-cooling cabinet design
- Inlet water temperature range: 23-113° F
- Max. Total Refrigerant Piping Length: up to 2,460 feet based on model
- Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN)
- External finish: Acrylic-painted steel
- May help qualify for up to a 10% commerical tax credit for the total installed cost of the CITY MULTI geothermal system