Chengdu Fuyu Technology Co., Ltd Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the... | |
| [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal... | |
| [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in... | |
| [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro... | |
| [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or... | |
| [Technical Feature] FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to... | |
| [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to... | |
| [Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/-... | |
| [Technical Feature] The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low... | |
| The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and... |