Chengdu Fuyu Technology Co., Ltd Linear Positioning System--XYZ Stage/3 Axis/Dustproof FSL120XYZ-H2

Description
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
Datasheet
Description
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Positioning System--XYZ Stage/3 Axis/Dustproof - FSL120XYZ-H2 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Positioning System--XYZ Stage/3 Axis/Dustproof
FSL120XYZ-H2
Linear Positioning System--XYZ Stage/3 Axis/Dustproof FSL120XYZ-H2
[Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020

[Technical Feature]

FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments.

[Range of Application]

It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic production equipment , and 3D printing equipment and other fields.


  • Series: FSL120
  • Stroke Range: 100mm~2000mm
  • Position Accuracy: 0.05mm
  • Max Speed: 650mm/s
  • Max Load: 100kg
  • Ball Screw: G1610/G2020
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Multi-axis Positioning Systems
Product Number FSL120XYZ-H2
Product Name Linear Positioning System--XYZ Stage/3 Axis/Dustproof
Axis Configuration X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Y-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Z-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Rated Speed 13.78 to 19.69 in/sec (21 to 30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
CHARON2HD stacked platforms - CHARON2HD XY 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65 x 65 mm, 8-32 & 1/4-20 - 9063-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage - MPMA-ACQD0D0A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Y-Axis Travel 11.81 inch (300 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details