Chengdu Fuyu Technology Co., Ltd Datasheets for Sprue Pickers
Sprue pickers are industrial robots that are designed to remove sprue from molded parts. The term sprue refers to the passage through which liquid or molten material is introduced, and to the excess material that forms. During plastic molding operations, the material in the sprue solidifies and must be removed from the finished part..
Sprue Pickers: Learn more
| Product Name | Notes |
|---|---|
| [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in... | |
| [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or... | |
| [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to... |