Tokusen Kogyo Co., Ltd. Datasheets for Metal Wire

Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Wire: Learn more

Product Name Notes
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to...
Music wires for super small springs. “TOSMICRO” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm World strongest tensile- Max. 4,800 MPa Applications:...
Space saving: Keep same strength on same space Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical...
World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels