Tokusen Kogyo Co., Ltd. Datasheets for Ferrous Metals and Iron Alloys
Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more
| Product Name | Notes |
|---|---|
| Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to... | |
| Space saving: Keep same strength on same space Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical... | |
| World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels |