Tokusen Kogyo Co., Ltd. Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor...
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to...
Music wires for super small springs. “TOSMICRO” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm World strongest tensile- Max. 4,800 MPa Applications:...
Properties of Wire Probe: ・Needs gold plating and isolation coating. ・The contact load is obtained by using the deflection of the wire. ・Wire characteristics affect inspection accuracy and life. Benefits...
Space saving: Keep same strength on same space Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical...
World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels