Tokusen Kogyo Co., Ltd. Dot Pins

Description
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts. Our high-quality dot pins are the product of advanced technology in drawing and heat treating gained over many years. The material uses powdered high-speed steel treated with HIP to leave a consistent void-free base. The pins are finished into hard and tough dot pins with excellent linearity by using an original oil tempering process (continuous heat treating and quenching) for ultrathin wires. The pins are produced from start to finish on a dedicated line to minimize costs. Our share of pins is the highest in the printer market, which includes printer manufacturers in Japan, and recently, customers outside of Japan. In addition to straight pins, our lineup also includes steps and head shaped pins.
Datasheet
Description
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts. Our high-quality dot pins are the product of advanced technology in drawing and heat treating gained over many years. The material uses powdered high-speed steel treated with HIP to leave a consistent void-free base. The pins are finished into hard and tough dot pins with excellent linearity by using an original oil tempering process (continuous heat treating and quenching) for ultrathin wires. The pins are produced from start to finish on a dedicated line to minimize costs. Our share of pins is the highest in the printer market, which includes printer manufacturers in Japan, and recently, customers outside of Japan. In addition to straight pins, our lineup also includes steps and head shaped pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dot Pins -  - Tokusen Kogyo Co., Ltd.
Ono City, Hyogo, Japan
Dot Pins
Dot Pins
Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts. Our high-quality dot pins are the product of advanced technology in drawing and heat treating gained over many years. The material uses powdered high-speed steel treated with HIP to leave a consistent void-free base. The pins are finished into hard and tough dot pins with excellent linearity by using an original oil tempering process (continuous heat treating and quenching) for ultrathin wires. The pins are produced from start to finish on a dedicated line to minimize costs. Our share of pins is the highest in the printer market, which includes printer manufacturers in Japan, and recently, customers outside of Japan. In addition to straight pins, our lineup also includes steps and head shaped pins.

Dot pins are used in printers that form letters and numerals as a collection of dots. The pins, a mission-critical component in these dot-matrix printers, must be reliable enough to withstand more than 400 million impacts.
Our high-quality dot pins are the product of advanced technology in drawing and heat treating gained over many years. The material uses powdered high-speed steel treated with HIP to leave a consistent void-free base. The pins are finished into hard and tough dot pins with excellent linearity by using an original oil tempering process (continuous heat treating and quenching) for ultrathin wires.
The pins are produced from start to finish on a dedicated line to minimize costs. Our share of pins is the highest in the printer market, which includes printer manufacturers in Japan, and recently, customers outside of Japan.
In addition to straight pins, our lineup also includes steps and head shaped pins.

Supplier's Site Datasheet

Technical Specifications

  Tokusen Kogyo Co., Ltd.
Product Category Metal Shapes and Stock
Product Name Dot Pins
Shape / Form Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
Unlock Full Specs
to access all available technical data

Similar Products

SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Metal Bars & Metal Rods - 680195 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3750 inch (9.52 mm)
Length 12.99 inch (330 mm)
View Details
2.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Resistance Alloy - ISA®-CHROM 30 - Isabellenhutte USA
Specs
Type Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details