Tokusen Kogyo Co., Ltd. Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor... | |
| Music wires for super small springs. “TOSMICRO” has the smallest diameter and strongest tensile in the world. The smallest diameter: Min. Φ0.008 mm World strongest tensile- Max. 4,800 MPa Applications:... | |
| Properties of Wire Probe: ・Needs gold plating and isolation coating. ・The contact load is obtained by using the deflection of the wire. ・Wire characteristics affect inspection accuracy and life. Benefits... | |
| Space saving: Keep same strength on same space Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical... | |
| World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels |