This low cost capacitance manometer offers excellent zero stability and barometric insensitivity. Designed for accurate and repeatable vacuum measurement, Setra's Vactron™ Model 760 capacitance manometer has a 0 to 5 VDC or 0 to 10 VDC output that is linear with pressure and independent of gas composition.
Features:
Setra Systems | |
---|---|
Product Category | Pressure Sensors |
Product Name | Capacitance Manometer, Absolute Pressure Tranducer Model 760 Vactron Series |
Device Category | Sensor |
Sensor Technology | Variable Capacitance |
Measurement Type | Absolute; Vacuum |
Media | Liquid; Gas (optional feature) |