Edgetech Instruments Inc. Datasheets for Gas Transmitters
Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).
Gas Transmitters: Learn more
| Product Name | Notes |
|---|---|
| 4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. | |
| 4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. | |
| The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered... | |
| The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the... | |
| The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet... |