Edgetech Instruments Inc. Explosion Proof Oxygen Transmitter OxyTrans-EX

Description
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. A 2 wire explosion-proof in-line oxygen transmitter II 1/2 G Ex ia IIC T4 (ATEX approved) 4-20mA output Display: 6 digit alphanumeric with bar graph 5 ranges offered: 0-100 ppm, 0-1,000 ppm, 0-10,000 ppm, 0-1%, 0-25% Oxygen sensor: a micro fuel cell Easy, accessible potentiometer
Datasheet
Description
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. A 2 wire explosion-proof in-line oxygen transmitter II 1/2 G Ex ia IIC T4 (ATEX approved) 4-20mA output Display: 6 digit alphanumeric with bar graph 5 ranges offered: 0-100 ppm, 0-1,000 ppm, 0-10,000 ppm, 0-1%, 0-25% Oxygen sensor: a micro fuel cell Easy, accessible potentiometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Oxygen Transmitter - OxyTrans-EX - Edgetech Instruments Inc.
Hudson, MA, United States
Explosion Proof Oxygen Transmitter
OxyTrans-EX
Explosion Proof Oxygen Transmitter OxyTrans-EX
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. A 2 wire explosion-proof in-line oxygen transmitter II 1/2 G Ex ia IIC T4 (ATEX approved) 4-20mA output Display: 6 digit alphanumeric with bar graph 5 ranges offered: 0-100 ppm, 0-1,000 ppm, 0-10,000 ppm, 0-1%, 0-25% Oxygen sensor: a micro fuel cell Easy, accessible potentiometer

4-20 mA Loop Powered Two Wire Oxygen Transmitter

The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument.

Measuring Range

The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2.

Sensor

The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.

Calibration

The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range.

Flow-Through Measuring Cell in Stainless Steel

The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit.

  • A 2 wire explosion-proof in-line oxygen transmitter
  • II 1/2 G Ex ia IIC T4 (ATEX approved)
  • 4-20mA output
  • Display: 6 digit alphanumeric with bar graph
  • 5 ranges offered: 0-100 ppm, 0-1,000 ppm, 0-10,000 ppm, 0-1%, 0-25%
  • Oxygen sensor: a micro fuel cell
  • Easy, accessible potentiometer
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Gas Transmitters
Product Number OxyTrans-EX
Product Name Explosion Proof Oxygen Transmitter
Measurement Type Trace
Gas Types Combustible; O2; (0-10000 ppm or 0-25%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; (High pressure gas leaks)
Electrical Outputs Current
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details