Edgetech Instruments Inc. Oxygen Sampling System OxyTrans-SS

Description
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. Integrated oxygen sampling system Right angle display O2 transmitter Panel size 15in (38.1cm) square Many measuring ranges available Options: pump and AC/DC power supply
Datasheet
Description
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. Integrated oxygen sampling system Right angle display O2 transmitter Panel size 15in (38.1cm) square Many measuring ranges available Options: pump and AC/DC power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oxygen Sampling System - OxyTrans-SS - Edgetech Instruments Inc.
Hudson, MA, United States
Oxygen Sampling System
OxyTrans-SS
Oxygen Sampling System OxyTrans-SS
4-20 mA Loop Powered Two Wire Oxygen Transmitter The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument. Measuring Range The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life. Calibration The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range. Flow-Through Measuring Cell in Stainless Steel The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit. Integrated oxygen sampling system Right angle display O2 transmitter Panel size 15in (38.1cm) square Many measuring ranges available Options: pump and AC/DC power supply

4-20 mA Loop Powered Two Wire Oxygen Transmitter

The Edgetech Instruments Model OxyTrans is an easy to use, accurate and economical way to measure Oxygen at trace and % levels. A simple display and one point calibration allows for a quick start of the instrument.

Measuring Range

The unit will offer ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2.

Sensor

The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.

Calibration

The calibration of the instrument for trace oxygen measurements in gas should be done with a known calibrated gas. The concentration can be chosen freely within the measuring range.

Flow-Through Measuring Cell in Stainless Steel

The measuring cell is modular and made of stainless steel. A defective measuring cell can be repaired by replacing the defective part only, rather than the complete unit.

  • Integrated oxygen sampling system
  • Right angle display O2 transmitter
  • Panel size 15in (38.1cm) square
  • Many measuring ranges available
  • Options: pump and AC/DC power supply
Supplier's Site Datasheet

Technical Specifications

  Edgetech Instruments Inc.
Product Category Gas Transmitters
Product Number OxyTrans-SS
Product Name Oxygen Sampling System
Measurement Type Trace
Gas Types Combustible; O2; (0-10000 ppm or 0-25%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - Model SA-220 - Safeguard Analytics
Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
Display Digital
View Details
EDAB M1 - EDAB-M1 - Sensore Electronic GmbH
Sensore Electronic GmbH
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details