Edgetech Instruments Inc. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Edgetech Instruments Model DewGen is a divided flow dew point generator that can generate dew points from +15°C to frost points of -80°C. The source gas is typically dry... | |
| Unlike other comparative systems RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate, which allows this system to be truly portable. RH... |