Washington Alloy Co. Datasheets for Welding Alloys
Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more
| Product Name | Notes |
|---|---|
| Description For building-up mild and low alloy steel parts to within 3/16”-3/8” of their original size. Weld deposits will be part ferritic – part martensitic in structure. USA 250 HT... | |
| Description More information for these items can be found under the DOCUMENTATION tab. | |
| Description Similar to USA 259 HT in weld deposit structure and uses. USA 300 HT offers a slightly harder weld deposit than USA 250 HT and subsequently it is often... | |
| Description USA 350 HT is our “general purpose” build-up and hardsurfacing wire. The weld deposit of USA 350 HT is a low alloy deposit with a martensitic structure. It is... | |
| Description USA 450 HT is designed for metal to metal abrasion involving impact such as rolling or sliding parts in earth moving equipment where lubrication is not possible. The weld... | |
| Description USA 600 HT offers high abrasion and heavy impact resistance on carbon, low alloy and manganese steel. Weld deposits are martensitic and corrosion resistant. USA 600 HT is designed... | |
| Description USA 700 HT offers a harder weld deposit than USA 600 HT, but lacks the corrosion resistance. Primarily used for high metal to metal abrasion. Weld deposits are martensitic... | |
| Description Washington Alloy 135 is a nickel-iron-chromium flux-coated electrode used primarily for welding Incoloy? 825 to itself or to other similar base metals such as nickel-iron-chromium -molybdenum-copper alloys. | |
| Description Washington Alloy 4130FC is a flux-coated electrode designed for shielded metal arc welding of heat-treatable, low alloy steels such as the SAE 4100 series and 8630. | |
| Features Elastic Limit………………..33,000 psi Tensile Strength……………39,000 psi Brinell – 500 kg load………………100 Melting range:…………...715o –735oF Description For repair of Zinc-based Metals, Pot Metal, White Metals and Aluminum. Washington Alloy Alu-Zinc... | |
| Features Washington Alloy Copper-Coated Arc Gouging Carbons have a special balance of carbon and graphite covered with a thin high-purity copper coating. High density, uniform properties and dimensions produce excellent... | |
| Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. | |
| Sizes and Packaging 1/8” X 32” Lengths Features USA Fluxcored Aluminum is one of the most versatile torch rods. The self-contained flux offers protection from handling and moisture. A broad... | |
| Sizes and Packaging 6-10 lb. tubes in 60 lb. master carton. *Also available in 36” straightened and cut lengths for TIG applications. Features Tensileweld has a high deposition rate. Weld... | |
| Sizes and Packaging All sizes are packaged in 5 lb. tubes – 6 tubes per 30 lb. master carton. Features Aluminum 345 may be used in any position to produce... | |
| Sizes and Packaging All sizes are packaged in 50 lb. cartons. Applications USA Chamfer Rods are used for gouging, beveling and veeing out of excess metal in ferrous and nonferrous... | |
| Sizes and Packaging All sizes are packaged in 50 lb. cartons. Applications USA Cutrod is a fast-working electrode used for cutting and piercing all metals including austenitic steel and mild... | |
| Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt F is best described as a lower alloy to replace Cobalt #6 and may... | |
| Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt #21 offers excellent high temperature strength and stability. The addition of molybdenum gives it work... | |
| Specifications AC/DC+- (Straight or Reverse Polarity) A 19% Chrome/9% Nickel Flux-Coated Electrode Features Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or... | |
| Specifications AISI 4130 Shielding Gas 98% Argon (Ar) and 2% Oxygen (O2) or pure Argon (Ar). Description Washington Alloy 4130 is a low alloy, copper-coated steel wire designed for TIG,... | |
| Specifications ALUMINUM 345, EXTRUDED MAINTENTANCE & REPAIR ELECTRODE, AWS/SFA 5.3 E4043 Sizes and Packaging 5 lb. Tubes/30 lb. master cartons or 1 lb. mini-packs Description An extruded aluminum electrode used... | |
| Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. | |
| Specifications AMS 4418, Fed-QQ-M-56 QE22A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. | |
| Specifications AMS 5687J Description Washington Alloy 600 is a high nickel-high chromium filler metal designed to provide high strength weld deposits with good oxidation and corrosion resistance in severely corrosive... | |
| Specifications AMS 5789B Description Washington Alloy 31 is a cobalt base filler metal designed for MIG, TIG and plasma arc welding of Haynes? Stellite? No. 31 to itself or to... | |
| Specifications AMS 5794C MIL-R-5031B Class 9 (AMS 57950 for Flux-Coated Electrode) Description Washington Alloy N155 filler metal is designed for MIG, TIG and resistance welding of Multimet? 155 base metal... | |
| Specifications AMS 5796B MIL-R-5031B Class 13 (AMS 5795B for Flux-Coated Electrode) Description Washington Alloy L605 is a cobalt base filler metal used for MIG, TIG and plasma arc welding of... | |
| Specifications AMS 5800C Description Washington Alloy R-41is a nickel-chromium-coba lt-molybdenum filler metal used for MIG, TIG and resistance welding for Rene? 41 base metal. The weld deposits of Washington Alloy... | |
| Specifications AMS 5801B Description Washington Alloy 188 is a cobalt base filler metal used for MIG, TIG and resistance welding of Haynes? No. 188 base metal to itself or to... | |
| Specifications AMS 5824B Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8 60 lb. | |
| Specifications AMS 5828D Description Washington Alloy Waspaloy? filler metal is used for MIG, TIG and resistance welding of similar base metals, usually in critical applications requiring high strength at elevated... | |
| Specifications Arc AC/DC± (Straight Polarity) Welding Positions All-Position Features The special coating of Super 100 was designed for low amperage settings on AC machines, however it will produce high strength,... | |
| Specifications Arc AC/DC+ (Reverse Polarity) Welding Positions All-Position Features Super 700 is specially formulated to produce deposits that are dense, crack-free, ductile and x-ray quality. Preheating is not a requirement... | |
| Specifications Arc AC/DC+ (Reverse Polarity) Welding Positions All-Positions Features Cascade 15A performs well in any position. Weld deposits are non-porous and have a tensile strength of approximately 65,000 psi. The... | |
| Specifications Arc AC/DC+ (Reverse Polarity) All Positions Features Cascade 18A is an all-position electrode that produces machinable, high density and crack-resistant weld deposits. Especially suited for welding dirty, oil-soaked castings... | |
| Specifications Arc AC/DC- (Straight Polarity) Welding Positions All-Position Features The non-conductive coating of Cascade 17ANC makes this electrode the primary choice for repairing castings that are in deep holes or... | |
| Specifications Arc AC/DC Features Cascade 17A is an all-position electrode which produces porosity-free, non-cracking weld deposits that will match the color of cast iron. When properly used, the arc will... | |
| Specifications Arc AC/DC? (Straight or Reverse Polarity) Welding Positions All-Position Features Super 500 has a wide operating range. Low amperage settings with the smaller diameter electrodes eliminate warpage and distortion... | |
| Specifications Arc AC/DC? (Straight or Reverse Polarity) Welding Positions All-Position Features The unique coating of Speedweld 300 gives a spatter-free, quiet arc that will produce x-ray quality weld deposits. Speedweld... | |
| Specifications AW/SFA5.11-90 Class EniCu-7 MIL-E-22200/3 Type MIL-9N10 UNS # W84190 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 190 flux-coated electrodes are designed for shielded metal arc welding of... | |
| Specifications AWA A5.9 Class ER 308L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools... | |
| Specifications AWS A5.1 Class E6010 Description USA 6010 is a high cellulose coated electrode designed to provide a smooth stable arc forceful enough to achieve deep penetration into the base... | |
| Specifications AWS A5.1 CLASS E6011 Description USA 6011 electrodes have the same characteristics as USA 6010; however unlike the USA 6010, this electrode may be used with small AC welders... | |
| Specifications AWS A5.1 Class E6012 Description USA 6012high titania coated electrodes were developed for usage on thin sections and poor fit-up joints where shallow penetration is required. This electrode produces... | |
| Specifications AWS A5.1 Class E6013 Description USA 6013 high titania coated electrodes produce weld deposits which are much smoother and flatter than those produced by USA 6012. This electrode was... | |
| Specifications AWS A5.1 CLASS E6027 Description USA 6027 is a heavy iron powder, iron oxide coated electrode developed to provide maximum deposition efficiency and deep penetration at higher speeds. It... | |
| Specifications AWS A5.1 Class E7014 Description USA 7014 is an iron power, rutile type electrode designed to operate at higher speeds with greater deposition efficiency than USA 6012 pr ISA... | |
| Specifications AWS A5.1 Class E7016 Description USA 7016 is a low hydrogen, all position electrode used for welding heavy duty steel structures and plates. This electrode provides excellent arc stability... | |
| Specifications AWS A5.1 Class E7016 Description USA 7016HT is the most popular low hydrogen electrode for welding 71,000 psi high tensile steel. This electrode may be used in any position,... | |
| Specifications AWS A5.1 Class E7016 Description USA 7016V low hydrogen electrodes were specifically designed for vertical downward butt and fillet welds on mild steel. This electrode yields high deposition efficiency,... | |
| Specifications AWS A5.1 Class E7016 Description USA 7016W low hydrogen electrodes were developed for one-side welding of pipes, as well as butt joints in general. This electrode is excellent for... | |
| Specifications AWS A5.1 Class E7018 Description USA 7018 is the most efficient general purpose, iron powder – low hydrogen electrode used for welding carbon steels, free-machining steels and low alloy... | |
| Specifications AWS A5.1 Class E7024 Description USA 7024 is an iron powder, rutile coated electrode designed for high speed, single pass horizontal and flat fillet welding of mild steel. This... | |
| Specifications AWS A5.1 Class E7028 Description USA 7028 is an iron powder, low hydrogen electrode developed for high deposition efficiency welding of flat and horizontal fillets, as well as deep... | |
| Specifications AWS A5.11-90 Class EniCrCoMo-1 Welding Positions All position for 3/32 and 1/8. 5/32 and 3/16 for flat position only. Description Washington Alloy 117 is a nickel-chromium-coba lt-molybdenum flux-coated electrode... | |
| Specifications AWS A5.14-8 Class ERNiCu-7 MIL-E-21562 TYPE MIL-RN60, MIL-EN60 ASME SFA5.14 Class ERNiCu-7 Description Washington Alloy 60 is primarily designed for MIG, TIG and submerged arc welding of nickel-copper (Monel?)... | |
| Specifications AWS A5.14-89 Class ERNiCr-3 MIL-E-21562 TYPES MIL-RN82, MIL-EN82 ASME SFA5.14 Class ERNiCr-3 AMS 5836 Description Washington Alloy 82 is a nickel-chromium-iron filler metal used for MIG, TIG, submerged arc... | |
| Specifications AWS A5.14-89 Class ERNiCrCoMo-1 Description Washington Alloy 617 is a nickel-chromium-coba lt-molybdenum filler metal designed primarily for MIG and TIG welding of Inconel? 617 base material. Excellent for high... | |
| Specifications AWS A5.14-89 Class ERNiCrFe-5 MIL-E-21562 TYPES MIL-RN62, MIL-EN62 MIL-R-5031 Class 8A ASME SFA5.14 Class ERNiCrFe-5 AMS 5679 E Description Washington Alloy 62 is a nickel-chromium-iron filler metal designed specifically... | |
| Specifications AWS A5.14-89 Class ERNiCrFe-6 MIL-E-21562 TYPES MIL-RN6A, MIL-EN6A ASME SFA5.14 Class ERNiCrFe-6 AMS 5675C Description Washington Alloy 92 is a nickel-chromium-iron filler metal used for cladding or overlaying on... | |
| Specifications AWS A5.14-89 Class ERNiCrMo-2 AMS 5798D ASME SFA5.14 ERNiCrMo-2 Description Washington Alloy X is a nickel-chromium-moly bdenum “superalloy” used for MIG, TIG or plasma arc welding of similar base... | |
| Specifications AWS A5.14-89 Class ERNiCrMo-3 ASME SFA5.14 ERNiCrMo-3 MIL-E21562 TYPE MIL-RN625,, MIL-EN625 AMS 58370 Description Washington Alloy 625 is a nickel-chromium-moly bdenum filler metal used for MIG, TIG, submerged arc... | |
| Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-moly bdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276... | |
| Specifications AWS A5.14-89 Class ERNiFeCr-1 MIL-E-21562 TYPE MIL-RN Description Washington Alloy 65 filler metal is designed for MIG or TIG welding on Incoloy? 825 to itself or to other nickel-iron-chromium... | |
| Specifications AWS A5.14-89 Class ERNiFeCr-2 AMS 5832D Description Washington Alloy 718 is a nickel-chromium-colu mbium-molybdenum filler metal designed specifically for TIG welding of Inconel? alloys 718, 706 and X-750. The... | |
| Specifications AWS A5.14-89 Class ERNiMo-3 AMS 5786 C MIL-R-5031 Class 12 Description Washington Alloy W filler metal is designed for MIG, TIG, submerged arc and plasma arc welding of similar... | |
| Specifications AWS A5.14-89 Class ERNiMo-7 Description Washington Alloy B-2 is a nickel-molybdenum filler metal used for MIG and TIG welding of Hastelloy? B-2 to itself, to steel or to other... | |
| Specifications AWS A5.15 Class EniFe-Cl Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16. | |
| Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong,... | |
| Specifications AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2 Sizes and Packaging 3/16” (4.8mm) x 24” (600mm) Square ¼” (6.4mm) x 24” (600mm) Square 5/16” (7.9mm) x 24” (600mm) Square 3/8” | |
| Specifications AWS A5.16 Classes ERTi-1, 2, 3 and 4/AMS 4951D Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at the expense... | |
| Specifications AWS A5.16-90 Class ERTi-5 (formerly AWS A5.16-70 Class ERTi-6AL-4V) AMS 4954E Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at... | |
| Specifications AWS A5.16-90 Class ERTi-5ELI (formerly AWS A5.16-70 Class ERTi-6AL-4V-1) AMS 4956C Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at... | |
| Specifications AWS A5.17 Class EH14 Description USA EH14 is a high manganese submerged arc wire used for single pass or multiple pass butt and fillet welds on low alloy or... | |
| Specifications AWS A5.17 Class EL12 Description USA EL12 was specifically developed for butt and heavy fillet welds on mild and medium carbon steels where “restrained” weldments are required. This wire... | |
| Specifications AWS A5.17 Class EM12K Description USA EM12K submerged arc wire contains higher levels of carbon, manganese and silicon than USA EL12. The increased carbon content gives this wire greater... | |
| Specifications AWS A5.17 Class EM13K Description USA EM13K is the submerged arc wire equivalent to USA 70S-3 CO2 wire, therefore many characteristics are similar. USA EM13K contains a higher level... | |
| Specifications AWS A5.18 Class ER70S-2 Description USA 70S-2 is a multiple deoxidized wire containing small amounts of zirconium, titanium and aluminum in addition to the manganese and silicon deoxidizers characteristic... | |
| Specifications AWS A5.18 Class ER70S-3 Description USA 70S-3 is a silicon and manganese deoxidized wire used for mild and low alloy steel general purpose fabrication. A well balanced silicon and... | |
| Specifications AWS A5.18 Class ER70S-4 Description USA 70S-4 has a higher content of manganese and silicon than USA 70S-3. This gives it greater weld metal strength and good quality weld... | |
| Specifications AWS A5.18 Class ER70S-6 Description USA 70S-6 contains high levels of manganese and silicon for stronger deoxidizing power where stringent cleaning procedures are not possible. This wire has been... | |
| Specifications AWS A5.2 Class RG45 Description USA RG45 is a copper coated gas welding rod that is used for welding ordinary low carbon steel up to ¼” thick. It is... | |
| Specifications AWS A5.2 Class RG60 Description USA RG60 is used to produce high tensile strength quality welds on low carbon and low alloy steels such as sheets, plates, pipes of... | |
| Specifications AWS A5.20 E70T-1 Shielding Gas 100%CO2. Gas flow should be 35-50 ft3/hr. Welding Positions Flat and Horizontal DC+ Reverse Polarity (electrode positive) Sizes and Packaging 1/16” (1.6mm) x 25... | |
| Specifications AWS A5.20 E71T-1 H8, E71T-1J H8, E71T-1MJ H8, AWS A5.20 E71T-9 H8, E71T-9J H8, E71T-9MJ H8 Shielding Gas 100% CO2 OR 75% Ar/25% CO2 Welding Positions All Positions (H,... | |
| Specifications AWS A5.20 E71T-11 Shielding Gas None Welding Positions All-Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .035” (0.9mm) 10 lb. (4.5 kg) spools, 25... | |
| Specifications AWS A5.20 E71T-GS Shielding Gas None Welding Positions All Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .030” (0.8mm) x 2 lb. (0.91 kg)... | |
| Specifications AWS A5.24-89 Class ERNi-1 MIL-E-21562 TYPE MIL-RN61, MIL-EN61 ASME SFA5.14 Class ERNi-1 Description Washington Alloy 61 is a high nickel filler metal used for MIG, TIG or plasma arc... | |
| Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose... | |
| Specifications AWS A5.27 Class RBCuZn-A AWS A5.8 Class RBCuZn-A ASME SFA5.27 Class RBCuZn-A ASME SFA5.8 Class RBCuZn-A QQ-R-571C MIL-R-19631B Type RcuZn-A MIL-B-7883 QQ-B-650 Description Washington Alloy Bronze is a 1%... | |
| Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however... | |
| Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal... | |
| Specifications AWS A5.28 Class ER100S-1 Description USA 100S-1 was developed for welding high strength low alloy steel plates such as HY80, HY100 and other similar steels. This wire produces high... | |
| Specifications AWS A5.28 Class ER110S-1 Description USA 110S-1 is used for welding HY100 and other high strength, low alloy steels. It is most applicable where high strength and ductility to... | |
| Specifications AWS A5.28 Class ER120S-1 Description USA 120S-1 is used for a variety of steels where high strength and ductility are critical. It is designed to give high notch toughness,... | |
| Specifications AWS A5.28 Class ER80S-B2 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.28 Class ER80S-D2 Description USA 80S-D2 is designed to give high strength weld son high sulfur bearing (free-machining) steels or medium carbon steels. This wire contains additional amounts... | |
| Specifications AWS A5.28 Class ER90S-B3 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.4 Class E307-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E308-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E308L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E308Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E309-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E309Cb-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E309L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E309Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E310-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E310Cb-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E310Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E312-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E316-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E316L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E317-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E318-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E320-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E320LR-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E330-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E347-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E410-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E410NiMo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E430-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E502-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E505-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10... | |
| Specifications AWS A5.4 Class E630-15, 16 AMS 5827C Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9... | |
| Specifications AWS A5.5 Class 8016-B2 Description USA 8016-B2 is an all-position, low hydrogen electrode used for welding 1-1/4% Cr, ½% Mo, steel which is subjected to temperatures as high as... | |
| Specifications AWS A5.5 Class E10016-G Description USA 10016G is a low alloy, low hydrogen electrode used for all position welding of 100,000 psi high tensile strength steels. This electrode produces... | |
| Specifications AWS A5.5 Class E11016-G Description USA 11016G low hydrogen electrodes are used for welding 115,000 psi high tensile steel with a yield point of 100,000 psi and over. This... | |
| Specifications AWS A5.5 Class E11018M Description USA 11018M low hydrogen, iron powder electrodes are used for fast, efficient deposition of weld metal with mechanical properties equal to or exceeding that... | |
| Specifications AWS A5.5 Class E12018M Description USA 12018M is an all-position, low-hydrogen iron powder electrode containing manganese, chromium, nickel and molybdenum. USA 12018M was developed for welding high strength steels... | |
| Specifications AWS A5.5 Class E7010-A1 Description USA 7010-A1 is a high cellulose electrode developed specifically for welding pipe lines. Although this electrode may be used in any position, it is... | |
| Specifications AWS A5.5 Class E7016-A1 Description USA 7016-A1 is a low hydrogen, ½% Mo electrode used for welding carbon-molybdenum steels which are subjected to temperatures as high as 940oF, such... | |
| Specifications AWS A5.5 Class E7018-A1 (Weld deposit also meets the requirements of AWS A5.5 Class E7015-A1 and E7016-A1) Description USA 7018-A1 is an iron powder, low hydrogen electrode designed for... | |
| Specifications AWS A5.5 Class E8016-B1 Description USA 8016-B1 is a low hydrogen electrode used for welding ½% Cr – ½% Mo steel which is subjected to high pressures and temperatures... | |
| Specifications AWS A5.5 Class E8016-G Description USA 8016G is an extra-low hydrogen type electrode used for welding 86,000 psi high tensile steel. This electrode produces X-ray quality weld with good... | |
| Specifications AWS A5.5 Class E8016-G Description USA 9016G is a low hydrogen electrode developed for welding 86,000 psi high tensile steel. This electrode produces X-ray quality, Mn-Ni-Mo weld deposits which... | |
| Specifications AWS A5.5 Class E8018-B2 Description USA 8018-B2 iron powder, low hydrogen electrodes are designed for welding ½ - 1 – ¼% chromium and ½% molybdenum alloy steels which are... | |
| Specifications AWS A5.5 Class E8018-B2L Description USA 8018-B2L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding ½% chromium – ½% molybdenum, 1%... | |
| Specifications AWS A5.5 Class E8018-C1 (Weld deposit also meets the Requirements of AWS A5.5 Class E8016-C1 Description USA 8018-C1 is a low alloy, low hydrogen, iron powder electrode designed to... | |
| Specifications AWS A5.5 Class E8018-C2 (Weld deposit also meets the requirements of AWS A5.5 Class E8016-C2) Description USA 8018-C2 is a low alloy, low hydrogen, iron powder electrode designed for... | |
| Specifications AWS A5.5 Class E8018-C3 (Weld deposit also meets the Requirements of AWS A5.5 Class E8016-C3) Description USA 8018-C3 is a 1% nickel, low hydrogen, iron powder electrode used for... | |
| Specifications AWS A5.5 Class E8018-G Description USA 8018G is an iron powder – low hydrogen electrode designed for welding 86,000 psi high tensile strength steels. This electrode offers highly efficient... | |
| Specifications AWS A5.5 Class E9016-B3 Description USA 9016-B3 is an all-position, low hydrogen electrode designed for welding 2-1/4% Cr, 1% Mo steel. This electrode yields a forceful arc with medium... | |
| Specifications AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3) Description USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4%... | |
| Specifications AWS A5.5 Class E9018-B3L Description USA 9018-B3L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding 2-1/4% chromium – 1% molybdenum steel. | |
| Specifications AWS A5.5 Class E9018M Description USA 9018M is an all-position, low-hydrogen, iron-powder electrode containing manganese, molybdenum and nickel. USA 9018M is designed for welding low alloy, high tensile, quenched... | |
| Specifications AWS A5.6 Class Ecu DC Reverse Polarity (Electrode+) High Purity Copper Electrode for Joining Copper and Overlaying Steel Features Rainier 4A produces high purity copper weld deposits. Corrosion resistance... | |
| Specifications AWS A5.6 Class EcuAl-A2 DC Reverse Polarity (Electrode+) Flat and Horizontal Positions Versatile Copper Base Electrode for Joining and Overlaying Copper-Brass-Bronze and Dissimilar Metals. Features Rainier 5A produces strong,... | |
| Specifications AWS A5.6 Class EcuSi AC-DC Reverse Polarity (Electrode+) All Position AC/DC All Purpose Electrode for “Arc Brazing” Cast Iron to Steel. Features Rainier 6A performs well in any position... | |
| Specifications AWS A5.6 Class ERCuSn-C DC Reverse Polarity (Electrode+) All-Position Phosphor (Tin) Bronze Electrode for Copper, Steel, Cast Iron and Galvanized Iron Features Rainier 3A is specially formulated to be... | |
| Specifications AWS A5.7 Class ERCu, AWS A5.27 Rcu ASME SFA5.7, ASME SFA5.27 ERCu QQ-R-571C, MIL-R-19631B Type MIL-Rcu-2 MIL-C-19654 (MIL-Rcu-C) Description Washington Alloy DEOX Copper is a 98% copper filler metal... | |
| Specifications AWS A5.7 Class ERCuAl-A1 ASME SFA5.7 ERCuAl-A1 QQ-C-450 Description Washington Alloy Aluminum Bronze A1 is an iron-free aluminum bronze filler metal used for MIG and TIG overlay welding of... | |
| Specifications AWS A5.7 Class ERCuAl-A2 ASME SFA5.7 ERCuAl-A2 QQ-R-571C, MIL-R-19631B Type MIL-RcuAl-A2 MIL-W-6712 MIL-E-23765/3 (MIL-CuAl-A2) Description Washington Alloy Aluminum Bronze A-2 is an iron-bearing MIG and TIG filler metal used... | |
| Specifications AWS A5.7 Class ERCuAl-A3 Description Washington Alloy Aluminum Bronze A-3 contains a higher Iron (Fe) content than Aluminum Bronze A-2. The higher Iron content gives “A-3” greater strength when... | |
| Specifications AWS A5.7 Class ERCuMnNiAl ASME SFA5.7, ERCuMnNiAl MIL-E-23765/3 Description Washington Alloy Manganese-Nickel-Alu minum Bronze filler metal is designed for MIG and TIG welding or surfacing of cast or wrought... | |
| Specifications AWS A5.7 Class ERCuNi MIL-E-21562 TYPE MIL-RN67, MIL EN67 ASME SFA5.7 Class ERCuNi QQ-R-571C MIL-R-19631B TYPE MIL-RcuNi Description Washington Alloy 67 is a copper-nickel filler metal used for MIG,... | |
| Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used... | |
| Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts... | |
| Specifications AWS A5.7 Class ERCuSn-A ASME SFA5.7 ERCuSn-A QQ-R-571C,MIL-R-1963 B Type-RcuSn-A Description Washington Alloy Phos-Bronze A filler metal is used for MIG and TIG welding of tin-bronze base metals such... | |
| Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives... | |
| Specifications AWS A5.7 ERCuSi-A, AWS A5.27 RcuSi-A ASME SFA5.7 ASME SFA 5.27 ERCuSi-A QQ-R-571C, MIL-R-19631B Type MIL-RcuSi-A MIL-E-23765/3 (MIL-CuSi) Description Washington Alloy Silicon Bronze is a copper based filler metal... | |
| Specifications AWS A5.9 Class ER 309 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools... | |
| Specifications AWS A5.9 Class ER 309L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools... | |
| Specifications AWS A5.9 Class ER 321 AMS 5689D Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25... | |
| Specifications AWS A5.9 Class ER 330 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools... | |
| Specifications AWS A5.9 Class ER307 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER308 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER308L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER309L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER309MOL Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER310 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER312 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER316 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER316L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER316L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER317L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER320 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER320LR Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER347 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER410 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER410NiMo Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER420 AMS 5621 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. | |
| Specifications AWS A5.9 Class ER430 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER502 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER5 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8... | |
| Specifications AWS A5.9 Class ER630 AMS 5825D Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. | |
| Specifications AWS/SFA 5.10 ER1100 Description Washington Alloy 1100 (commonly referred to as Al99.5) is a 99% aluminum filler metal that is available in spools or cut lengths for MIG or... | |
| Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG... | |
| Specifications AWS/SFA 5.10 ER4047 AWS A5.8 BalSi-4 Description Washington Alloy 4047 (commonly referred to as “718 aluminum” or AlSi12) is an aluminum filler metal which contains approximately 12% silicon. This... | |
| Specifications AWS/SFA 5.10 ER5183 Description Washington Alloy 5183 (commonly referred to as AIMg 4.5 Mn) aluminum filler metal contains alloying elements 4.3-5.0% magnesium, 0.5-1.0% manganese as well as chromium and... | |
| Specifications AWS/SFA 5.10 ER5356 Description Washington Alloy 5356 (commonly referred to as AIMg5) is a 5% magnesium aluminum filler metal that is available for MIG or TIG welding processes. The... | |
| Specifications AWS/SFA 5.10 ER5556 Description Washington Alloy 5556 is an aluminum filler metal that contains more manganese and zinc with slightly more magnesium than Washington Alloy 5356. This gives Washington... | |
| Specifications AWS/SFA 5.11-90 Class EniCrFe-3 MIL-E-22200/3 Type MIL-8N12 UNS # W86182 Welding Positions Flat, horizontal, vertical, overhead Description Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for... | |
| Specifications AWS/SFA 5.13 RcoCr-A (Bare) ECoCr-A (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description This is our most popular and useful cobalt... | |
| Specifications AWS/SFA 5.13 RcoCr-B (Bare) EcoCr-B (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼ Description Cobalt #12 is similar to Cobalt #6, however... | |
| Specifications AWS/SFA 5.13 RcoCr-C (Bare) EcoCr-C (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt #1 is designed for applications that require... | |
| Specifications AWS/SFA 5.15 ENi-Cl, AC-DC Sizes and Packaging 10 lb. tubes / 60 lb. master carton Description Washington Alloy Nickel 99 is recommended for all-position welding of thin cast iron... | |
| Specifications AWS/SFA 5.15 EniFe-Cl, AC-DC+ Sizes and Packaging 10 lb. tubes / 60 lb. master carton Description Washington Alloy Nickel 55 is designed for all-position joining and surfacing of cast... | |
| Specifications AWS/SFA 5.15 EST, AC-DC+ Sizes and Packaging 10 lb. tubes /60 lb. master carton Description Washington Alloy EST is a non-nickel, non-machinable cast iron electrode. It is the most... | |
| Specifications AWS/SFA 5.19 ER AZ61A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. Sizes and Packaging... | |
| Specifications AWS/SFA 5.19 ER AZ92A, MIL R6944 AMS 4395 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc... | |
| Specifications AWS/SFA5.11-90 Class Eni-1 MIL-E-22200/3 Type MIL-4N11 UNS # W82141 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 141 is a high nickel content flux-coated electrode designed for welding... | |
| Specifications AWS/SFA5.11-90 Class EniCrFe-1 ?MIL-E-22200/3 Type MIL 3N12 UNS # W86132 ?AMS 5684D Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 132 is a nickel-chromium-iron flux-coated electrode designed primarily... | |
| Specifications AWS/SFA5.11-90 Class EniCrFe-2 MIL-E-22200/3 Type MIL 4N1A UNS # W86133 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy “A” is a nickel-chromium-iron flux-coated electrode designed primarily for shielded... | |
| Specifications AWS/SFA5.11-90 Class EniCrFe-4 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy “B” is a nickel-chromium-iron flux-coated electrode very similar to Washington Alloy “A”, however Washington Alloy “B” offers... | |
| Specifications AWS/SFA5.11-90 Class EniCrMo-2 AMS 5799C UNS # W86002 Welding Positions Flat position only. Description Washington Alloy X FC is a nickel-chromium-moly bdenum electrode developed for shielded metal-arc welding of... | |
| Specifications AWS/SFA5.11-90 Class EniCrMo-3 MIL-E-22200/3 Type MIL-1N12 UNS # W86112 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 112 is a nickel-chromium-moly bdenum flux-coated electrode designed for shielded metal-arc... | |
| Specifications AWS/SFA5.11-90 Class EniCrMo-4 UNS # W80276 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy FC-276 is a flux-coated electrode designed for welding low carbon nickel-chromium-moly bdenum Hastelloy? C... | |
| Specifications AWS/SFA5.11-90 Class EniMo-3 MIL-E-22200/3 Type MIL 4N1W UNS # W80004 AMS 5787A Welding Positions Flat position only. Description Washington Alloy W FC is a nickel-molybdenum flux-coated electrode designed specifically... | |
| Specifications AWS/SFA5.11-90 Class EniMo-7 UNS # W80665 Welding Positions Flat position only. Description Washington Alloy B-2 FC is a nickel-molybdenum flux-coated electrode developed specifically for welding similar base metals such... | |
| Specifications AWS/SFA5.6 Class ECuNi ?MIL-E-22200/4 Type MIL-CuNi (70/30) UNS # W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper-30% nickel flux-coated electrode designed for... | |
| Specifications AWS/SFA5.6 Class EcuNi MIL-E-22200/4 Type MIL-CuNi (70/30) UNS #W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper – 30% nickel flux-coated electrode designed... | |
| Specifications AWS: A5.22 Sizes and Packaging 10 lb. (4.54 kg) spool – 8” flange.035 (0.9mm), .045 (1.2mm), 1/16 (1.6mm) 25 lb. (11.34 kg) spool – 12” flange.035 (0.6mm), .045 (1.2mm),... | |
| Specifications AWS: A5.22 ASME: SFA 5.22 ABS American Bureau of Shipping Sizes and Packaging 10 lb. (4.54 kg) spool – 8” flange.035 (0.9mm), .045 (1.2mm), 1/16 (1.6mm) 25 lb. (11.34... | |
| Specifications Hardness Rockwell C 58-62 Features Chrom-tung 600 can be used on both AC or DC machines. Excellent for hardsurfacing large surface areas using wide weave beads. Chrom-tung 600 had... | |
| Specifications Meets AWS A5.15 Class ERNi-Cl TIG/MIG Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. and 30 lb. spools - .035,... | |
| Specifications Meets AWS A5.8 Class BAg-5 Torch/Carburizing Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths... | |
| Specifications Meets AWS A5.8 Class BAg-7 Torch/Carburizing Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths... | |
| Specifications Meets AWS A5.8 Class BcuP-2 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5... | |
| Specifications Meets AWS A5.8 Class BcuP-3 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 18/ (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5... | |
| Specifications Meets AWS A5.8 Class BcuP-5 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5... | |
| Specifications Rockwell C 26-31 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Buildup 300 weld deposits are strong... | |
| Specifications Rockwell C 44-47/Oil Quenched RC 59-62 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Oil Hard 500... | |
| Specifications Rockwell C 50-55 (after workhardening) Sizes and Packaging All sizes are in 10 lb. packs – 5 packs per 50 lb. master carton. Features Weld deposits have an austenitic... | |
| Specifications Rockwell C 58-62 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features When used in the flat and... | |
| Specifications Rockwell C 62-65 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Everwear 800 will lay down a... | |
| Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no... | |
| Specifications Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5 lb. packs, 10 lb. tubes. | |
| Specifications Torch/Neutral Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths – 1/16, 3/32, 1/8. Features... | |
| Specifications Torch/Neutral Flame Sizes and Packaging (in.) 1/16 3/32 1/8 5/32 3/16 ¼ (mm) 1.6 2.4 3.2 4.0 4.8 6.0 1 lb. packs, 5 lb. packs, 10 lb. tubes Features... | |
| Specifications TUBULAR TORCH ALLOY Sizes and Packaging 2 lb. Tube/10 lb. master cartons or 1 lb. mini-packs Features Liquidus……………..……110 0oF Tensile Strength…..…..32,000 psi Color Match:..……………...Good (Not to be anodized) 3/32... |