Washington Alloy Co. Datasheets for Filler Alloys and Consumables

Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more

Product Name Notes
Description For building-up mild and low alloy steel parts to within 3/16”-3/8” of their original size. Weld deposits will be part ferritic – part martensitic in structure. USA 250 HT...
Description More information for these items can be found under the DOCUMENTATION tab.
Description Similar to USA 259 HT in weld deposit structure and uses. USA 300 HT offers a slightly harder weld deposit than USA 250 HT and subsequently it is often...
Description USA 350 HT is our “general purpose” build-up and hardsurfacing wire. The weld deposit of USA 350 HT is a low alloy deposit with a martensitic structure. It is...
Description USA 450 HT is designed for metal to metal abrasion involving impact such as rolling or sliding parts in earth moving equipment where lubrication is not possible. The weld...
Description USA 600 HT offers high abrasion and heavy impact resistance on carbon, low alloy and manganese steel. Weld deposits are martensitic and corrosion resistant. USA 600 HT is designed...
Description USA 700 HT offers a harder weld deposit than USA 600 HT, but lacks the corrosion resistance. Primarily used for high metal to metal abrasion. Weld deposits are martensitic...
Description Washington Alloy 135 is a nickel-iron-chromium flux-coated electrode used primarily for welding Incoloy? 825 to itself or to other similar base metals such as nickel-iron-chromium -molybdenum-copper alloys.
Description Washington Alloy 4130FC is a flux-coated electrode designed for shielded metal arc welding of heat-treatable, low alloy steels such as the SAE 4100 series and 8630.
Features Elastic Limit………………..33,000 psi Tensile Strength……………39,000 psi Brinell – 500 kg load………………100 Melting range:…………...715o –735oF Description For repair of Zinc-based Metals, Pot Metal, White Metals and Aluminum. Washington Alloy Alu-Zinc...
Features Washington Alloy Copper-Coated Arc Gouging Carbons have a special balance of carbon and graphite covered with a thin high-purity copper coating. High density, uniform properties and dimensions produce excellent...
Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and 5 troy ounce...
Sizes and Packaging 1/8” X 32” Lengths Features USA Fluxcored Aluminum is one of the most versatile torch rods. The self-contained flux offers protection from handling and moisture. A broad...
Sizes and Packaging 6-10 lb. tubes in 60 lb. master carton. *Also available in 36” straightened and cut lengths for TIG applications. Features Tensileweld has a high deposition rate. Weld...
Sizes and Packaging All sizes are packaged in 5 lb. tubes – 6 tubes per 30 lb. master carton. Features Aluminum 345 may be used in any position to produce...
Sizes and Packaging All sizes are packaged in 50 lb. cartons. Applications USA Chamfer Rods are used for gouging, beveling and veeing out of excess metal in ferrous and nonferrous...
Sizes and Packaging All sizes are packaged in 50 lb. cartons. Applications USA Cutrod is a fast-working electrode used for cutting and piercing all metals including austenitic steel and mild...
Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt F is best described as a lower alloy to replace Cobalt #6 and may...
Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt #21 offers excellent high temperature strength and stability. The addition of molybdenum gives it work...
Specifications AC/DC+- (Straight or Reverse Polarity) A 19% Chrome/9% Nickel Flux-Coated Electrode Features Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or...
Specifications AISI 4130 Shielding Gas 98% Argon (Ar) and 2% Oxygen (O2) or pure Argon (Ar). Description Washington Alloy 4130 is a low alloy, copper-coated steel wire designed for TIG,...
Specifications ALUMINUM 345, EXTRUDED MAINTENTANCE & REPAIR ELECTRODE, AWS/SFA 5.3 E4043 Sizes and Packaging 5 lb. Tubes/30 lb. master cartons or 1 lb. mini-packs Description An extruded aluminum electrode used...
Specifications AMS 4396, MIL-R-6944 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
Specifications AMS 4418, Fed-QQ-M-56 QE22A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence.
Specifications AMS 5687J Description Washington Alloy 600 is a high nickel-high chromium filler metal designed to provide high strength weld deposits with good oxidation and corrosion resistance in severely corrosive...
Specifications AMS 5789B Description Washington Alloy 31 is a cobalt base filler metal designed for MIG, TIG and plasma arc welding of Haynes? Stellite? No. 31 to itself or to...
Specifications AMS 5794C MIL-R-5031B Class 9 (AMS 57950 for Flux-Coated Electrode) Description Washington Alloy N155 filler metal is designed for MIG, TIG and resistance welding of Multimet? 155 base metal...
Specifications AMS 5796B MIL-R-5031B Class 13 (AMS 5795B for Flux-Coated Electrode) Description Washington Alloy L605 is a cobalt base filler metal used for MIG, TIG and plasma arc welding of...
Specifications AMS 5800C Description Washington Alloy R-41is a nickel-chromium-coba lt-molybdenum filler metal used for MIG, TIG and resistance welding for Rene? 41 base metal. The weld deposits of Washington Alloy...
Specifications AMS 5801B Description Washington Alloy 188 is a cobalt base filler metal used for MIG, TIG and resistance welding of Haynes? No. 188 base metal to itself or to...
Specifications AMS 5824B Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8 60 lb.
Specifications AMS 5828D Description Washington Alloy Waspaloy? filler metal is used for MIG, TIG and resistance welding of similar base metals, usually in critical applications requiring high strength at elevated...
Specifications AMS4768D, AWSA5.8 BAg-2 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3...
Specifications AMS4769B, AWSA5.8 BAg-1 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3...
Specifications AMS4770G, AWSA5.8 BAg-1a Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3...
Specifications AMS4771E, AWSA5.8 BAg-3 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3...
Specifications AMS4772, AWSA5.8 BAg-13 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3...
Specifications Arc AC/DC± (Straight Polarity) Welding Positions All-Position Features The special coating of Super 100 was designed for low amperage settings on AC machines, however it will produce high strength,...
Specifications Arc AC/DC+ (Reverse Polarity) Welding Positions All-Position Features Super 700 is specially formulated to produce deposits that are dense, crack-free, ductile and x-ray quality. Preheating is not a requirement...
Specifications Arc AC/DC+ (Reverse Polarity) Welding Positions All-Positions Features Cascade 15A performs well in any position. Weld deposits are non-porous and have a tensile strength of approximately 65,000 psi. The...
Specifications Arc AC/DC+ (Reverse Polarity) All Positions Features Cascade 18A is an all-position electrode that produces machinable, high density and crack-resistant weld deposits. Especially suited for welding dirty, oil-soaked castings...
Specifications Arc AC/DC- (Straight Polarity) Welding Positions All-Position Features The non-conductive coating of Cascade 17ANC makes this electrode the primary choice for repairing castings that are in deep holes or...
Specifications Arc AC/DC Features Cascade 17A is an all-position electrode which produces porosity-free, non-cracking weld deposits that will match the color of cast iron. When properly used, the arc will...
Specifications Arc AC/DC? (Straight or Reverse Polarity) Welding Positions All-Position Features Super 500 has a wide operating range. Low amperage settings with the smaller diameter electrodes eliminate warpage and distortion...
Specifications Arc AC/DC? (Straight or Reverse Polarity) Welding Positions All-Position Features The unique coating of Speedweld 300 gives a spatter-free, quiet arc that will produce x-ray quality weld deposits. Speedweld...
Specifications AW/SFA5.11-90 Class EniCu-7 MIL-E-22200/3 Type MIL-9N10 UNS # W84190 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 190 flux-coated electrodes are designed for shielded metal arc welding of...
Specifications AWA A5.9 Class ER 308L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools...
Specifications AWS A5.1 Class E6010 Description USA 6010 is a high cellulose coated electrode designed to provide a smooth stable arc forceful enough to achieve deep penetration into the base...
Specifications AWS A5.1 CLASS E6011 Description USA 6011 electrodes have the same characteristics as USA 6010; however unlike the USA 6010, this electrode may be used with small AC welders...
Specifications AWS A5.1 Class E6012 Description USA 6012high titania coated electrodes were developed for usage on thin sections and poor fit-up joints where shallow penetration is required. This electrode produces...
Specifications AWS A5.1 Class E6013 Description USA 6013 high titania coated electrodes produce weld deposits which are much smoother and flatter than those produced by USA 6012. This electrode was...
Specifications AWS A5.1 CLASS E6027 Description USA 6027 is a heavy iron powder, iron oxide coated electrode developed to provide maximum deposition efficiency and deep penetration at higher speeds. It...
Specifications AWS A5.1 Class E7014 Description USA 7014 is an iron power, rutile type electrode designed to operate at higher speeds with greater deposition efficiency than USA 6012 pr ISA...
Specifications AWS A5.1 Class E7016 Description USA 7016 is a low hydrogen, all position electrode used for welding heavy duty steel structures and plates. This electrode provides excellent arc stability...
Specifications AWS A5.1 Class E7016 Description USA 7016HT is the most popular low hydrogen electrode for welding 71,000 psi high tensile steel. This electrode may be used in any position,...
Specifications AWS A5.1 Class E7016 Description USA 7016V low hydrogen electrodes were specifically designed for vertical downward butt and fillet welds on mild steel. This electrode yields high deposition efficiency,...
Specifications AWS A5.1 Class E7016 Description USA 7016W low hydrogen electrodes were developed for one-side welding of pipes, as well as butt joints in general. This electrode is excellent for...
Specifications AWS A5.1 Class E7018 Description USA 7018 is the most efficient general purpose, iron powder – low hydrogen electrode used for welding carbon steels, free-machining steels and low alloy...
Specifications AWS A5.1 Class E7024 Description USA 7024 is an iron powder, rutile coated electrode designed for high speed, single pass horizontal and flat fillet welding of mild steel. This...
Specifications AWS A5.1 Class E7028 Description USA 7028 is an iron powder, low hydrogen electrode developed for high deposition efficiency welding of flat and horizontal fillets, as well as deep...
Specifications AWS A5.11-90 Class EniCrCoMo-1 Welding Positions All position for 3/32 and 1/8. 5/32 and 3/16 for flat position only. Description Washington Alloy 117 is a nickel-chromium-coba lt-molybdenum flux-coated electrode...
Specifications AWS A5.14-8 Class ERNiCu-7 MIL-E-21562 TYPE MIL-RN60, MIL-EN60 ASME SFA5.14 Class ERNiCu-7 Description Washington Alloy 60 is primarily designed for MIG, TIG and submerged arc welding of nickel-copper (Monel?)...
Specifications AWS A5.14-89 Class ERNiCr-3 MIL-E-21562 TYPES MIL-RN82, MIL-EN82 ASME SFA5.14 Class ERNiCr-3 AMS 5836 Description Washington Alloy 82 is a nickel-chromium-iron filler metal used for MIG, TIG, submerged arc...
Specifications AWS A5.14-89 Class ERNiCrCoMo-1 Description Washington Alloy 617 is a nickel-chromium-coba lt-molybdenum filler metal designed primarily for MIG and TIG welding of Inconel? 617 base material. Excellent for high...
Specifications AWS A5.14-89 Class ERNiCrFe-5 MIL-E-21562 TYPES MIL-RN62, MIL-EN62 MIL-R-5031 Class 8A ASME SFA5.14 Class ERNiCrFe-5 AMS 5679 E Description Washington Alloy 62 is a nickel-chromium-iron filler metal designed specifically...
Specifications AWS A5.14-89 Class ERNiCrFe-6 MIL-E-21562 TYPES MIL-RN6A, MIL-EN6A ASME SFA5.14 Class ERNiCrFe-6 AMS 5675C Description Washington Alloy 92 is a nickel-chromium-iron filler metal used for cladding or overlaying on...
Specifications AWS A5.14-89 Class ERNiCrMo-2 AMS 5798D ASME SFA5.14 ERNiCrMo-2 Description Washington Alloy X is a nickel-chromium-moly bdenum “superalloy” used for MIG, TIG or plasma arc welding of similar base...
Specifications AWS A5.14-89 Class ERNiCrMo-3 ASME SFA5.14 ERNiCrMo-3 MIL-E21562 TYPE MIL-RN625,, MIL-EN625 AMS 58370 Description Washington Alloy 625 is a nickel-chromium-moly bdenum filler metal used for MIG, TIG, submerged arc...
Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-moly bdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276...
Specifications AWS A5.14-89 Class ERNiFeCr-1 MIL-E-21562 TYPE MIL-RN Description Washington Alloy 65 filler metal is designed for MIG or TIG welding on Incoloy? 825 to itself or to other nickel-iron-chromium...
Specifications AWS A5.14-89 Class ERNiFeCr-2 AMS 5832D Description Washington Alloy 718 is a nickel-chromium-colu mbium-molybdenum filler metal designed specifically for TIG welding of Inconel? alloys 718, 706 and X-750. The...
Specifications AWS A5.14-89 Class ERNiMo-3 AMS 5786 C MIL-R-5031 Class 12 Description Washington Alloy W filler metal is designed for MIG, TIG, submerged arc and plasma arc welding of similar...
Specifications AWS A5.14-89 Class ERNiMo-7 Description Washington Alloy B-2 is a nickel-molybdenum filler metal used for MIG and TIG welding of Hastelloy? B-2 to itself, to steel or to other...
Specifications AWS A5.15 Class EniFe-Cl Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16.
Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong,...
RCI
Specifications AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2 Sizes and Packaging 3/16” (4.8mm) x 24” (600mm) Square ¼” (6.4mm) x 24” (600mm) Square 5/16” (7.9mm) x 24” (600mm) Square 3/8”
Specifications AWS A5.16 Classes ERTi-1, 2, 3 and 4/AMS 4951D Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at the expense...
Specifications AWS A5.16-90 Class ERTi-5 (formerly AWS A5.16-70 Class ERTi-6AL-4V) AMS 4954E Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at...
Specifications AWS A5.16-90 Class ERTi-5ELI (formerly AWS A5.16-70 Class ERTi-6AL-4V-1) AMS 4956C Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at...
Specifications AWS A5.17 Class EH14 Description USA EH14 is a high manganese submerged arc wire used for single pass or multiple pass butt and fillet welds on low alloy or...
Specifications AWS A5.17 Class EL12 Description USA EL12 was specifically developed for butt and heavy fillet welds on mild and medium carbon steels where “restrained” weldments are required. This wire...
Specifications AWS A5.17 Class EM12K Description USA EM12K submerged arc wire contains higher levels of carbon, manganese and silicon than USA EL12. The increased carbon content gives this wire greater...
Specifications AWS A5.17 Class EM13K Description USA EM13K is the submerged arc wire equivalent to USA 70S-3 CO2 wire, therefore many characteristics are similar. USA EM13K contains a higher level...
Specifications AWS A5.18 Class ER70S-2 Description USA 70S-2 is a multiple deoxidized wire containing small amounts of zirconium, titanium and aluminum in addition to the manganese and silicon deoxidizers characteristic...
Specifications AWS A5.18 Class ER70S-3 Description USA 70S-3 is a silicon and manganese deoxidized wire used for mild and low alloy steel general purpose fabrication. A well balanced silicon and...
Specifications AWS A5.18 Class ER70S-4 Description USA 70S-4 has a higher content of manganese and silicon than USA 70S-3. This gives it greater weld metal strength and good quality weld...
Specifications AWS A5.18 Class ER70S-6 Description USA 70S-6 contains high levels of manganese and silicon for stronger deoxidizing power where stringent cleaning procedures are not possible. This wire has been...
Specifications AWS A5.2 Class RG45 Description USA RG45 is a copper coated gas welding rod that is used for welding ordinary low carbon steel up to ¼” thick. It is...
Specifications AWS A5.2 Class RG60 Description USA RG60 is used to produce high tensile strength quality welds on low carbon and low alloy steels such as sheets, plates, pipes of...
Specifications AWS A5.20 E70T-1 Shielding Gas 100%CO2. Gas flow should be 35-50 ft3/hr. Welding Positions Flat and Horizontal DC+ Reverse Polarity (electrode positive) Sizes and Packaging 1/16” (1.6mm) x 25...
Specifications AWS A5.20 E71T-1 H8, E71T-1J H8, E71T-1MJ H8, AWS A5.20 E71T-9 H8, E71T-9J H8, E71T-9MJ H8 Shielding Gas 100% CO2 OR 75% Ar/25% CO2 Welding Positions All Positions (H,...
Specifications AWS A5.20 E71T-11 Shielding Gas None Welding Positions All-Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .035” (0.9mm) 10 lb. (4.5 kg) spools, 25...
Specifications AWS A5.20 E71T-GS Shielding Gas None Welding Positions All Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .030” (0.8mm) x 2 lb. (0.91 kg)...
Specifications AWS A5.24-89 Class ERNi-1 MIL-E-21562 TYPE MIL-RN61, MIL-EN61 ASME SFA5.14 Class ERNi-1 Description Washington Alloy 61 is a high nickel filler metal used for MIG, TIG or plasma arc...
Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose...
Specifications AWS A5.27 Class RBCuZn-A AWS A5.8 Class RBCuZn-A ASME SFA5.27 Class RBCuZn-A ASME SFA5.8 Class RBCuZn-A QQ-R-571C MIL-R-19631B Type RcuZn-A MIL-B-7883 QQ-B-650 Description Washington Alloy Bronze is a 1%...
Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however...
Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal...
Specifications AWS A5.28 Class ER100S-1 Description USA 100S-1 was developed for welding high strength low alloy steel plates such as HY80, HY100 and other similar steels. This wire produces high...
Specifications AWS A5.28 Class ER110S-1 Description USA 110S-1 is used for welding HY100 and other high strength, low alloy steels. It is most applicable where high strength and ductility to...
Specifications AWS A5.28 Class ER120S-1 Description USA 120S-1 is used for a variety of steels where high strength and ductility are critical. It is designed to give high notch toughness,...
Specifications AWS A5.28 Class ER80S-B2 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.28 Class ER80S-D2 Description USA 80S-D2 is designed to give high strength weld son high sulfur bearing (free-machining) steels or medium carbon steels. This wire contains additional amounts...
Specifications AWS A5.28 Class ER90S-B3 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.4 Class E307-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E308-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E308L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E308Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E309-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E309Cb-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E309L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E309Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E310-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E310Cb-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E310Mo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E312-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E316-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E316L-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E317-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E318-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E320-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E320LR-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E330-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E347-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E410-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E410NiMo-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E430-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E502-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E505-15, 16 Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9 65 6-10...
Specifications AWS A5.4 Class E630-15, 16 AMS 5827C Sizes and Packaging Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series (Amps.) 5/64 9...
Specifications AWS A5.5 Class 8016-B2 Description USA 8016-B2 is an all-position, low hydrogen electrode used for welding 1-1/4% Cr, ½% Mo, steel which is subjected to temperatures as high as...
Specifications AWS A5.5 Class E10016-G Description USA 10016G is a low alloy, low hydrogen electrode used for all position welding of 100,000 psi high tensile strength steels. This electrode produces...
Specifications AWS A5.5 Class E11016-G Description USA 11016G low hydrogen electrodes are used for welding 115,000 psi high tensile steel with a yield point of 100,000 psi and over. This...
Specifications AWS A5.5 Class E11018M Description USA 11018M low hydrogen, iron powder electrodes are used for fast, efficient deposition of weld metal with mechanical properties equal to or exceeding that...
Specifications AWS A5.5 Class E12018M Description USA 12018M is an all-position, low-hydrogen iron powder electrode containing manganese, chromium, nickel and molybdenum. USA 12018M was developed for welding high strength steels...
Specifications AWS A5.5 Class E7010-A1 Description USA 7010-A1 is a high cellulose electrode developed specifically for welding pipe lines. Although this electrode may be used in any position, it is...
Specifications AWS A5.5 Class E7016-A1 Description USA 7016-A1 is a low hydrogen, ½% Mo electrode used for welding carbon-molybdenum steels which are subjected to temperatures as high as 940oF, such...
Specifications AWS A5.5 Class E7018-A1 (Weld deposit also meets the requirements of AWS A5.5 Class E7015-A1 and E7016-A1) Description USA 7018-A1 is an iron powder, low hydrogen electrode designed for...
Specifications AWS A5.5 Class E8016-B1 Description USA 8016-B1 is a low hydrogen electrode used for welding ½% Cr – ½% Mo steel which is subjected to high pressures and temperatures...
Specifications AWS A5.5 Class E8016-G Description USA 8016G is an extra-low hydrogen type electrode used for welding 86,000 psi high tensile steel. This electrode produces X-ray quality weld with good...
Specifications AWS A5.5 Class E8016-G Description USA 9016G is a low hydrogen electrode developed for welding 86,000 psi high tensile steel. This electrode produces X-ray quality, Mn-Ni-Mo weld deposits which...
Specifications AWS A5.5 Class E8018-B2 Description USA 8018-B2 iron powder, low hydrogen electrodes are designed for welding ½ - 1 – ¼% chromium and ½% molybdenum alloy steels which are...
Specifications AWS A5.5 Class E8018-B2L Description USA 8018-B2L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding ½% chromium – ½% molybdenum, 1%...
Specifications AWS A5.5 Class E8018-C1 (Weld deposit also meets the Requirements of AWS A5.5 Class E8016-C1 Description USA 8018-C1 is a low alloy, low hydrogen, iron powder electrode designed to...
Specifications AWS A5.5 Class E8018-C2 (Weld deposit also meets the requirements of AWS A5.5 Class E8016-C2) Description USA 8018-C2 is a low alloy, low hydrogen, iron powder electrode designed for...
Specifications AWS A5.5 Class E8018-C3 (Weld deposit also meets the Requirements of AWS A5.5 Class E8016-C3) Description USA 8018-C3 is a 1% nickel, low hydrogen, iron powder electrode used for...
Specifications AWS A5.5 Class E8018-G Description USA 8018G is an iron powder – low hydrogen electrode designed for welding 86,000 psi high tensile strength steels. This electrode offers highly efficient...
Specifications AWS A5.5 Class E9016-B3 Description USA 9016-B3 is an all-position, low hydrogen electrode designed for welding 2-1/4% Cr, 1% Mo steel. This electrode yields a forceful arc with medium...
Specifications AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3) Description USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4%...
Specifications AWS A5.5 Class E9018-B3L Description USA 9018-B3L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding 2-1/4% chromium – 1% molybdenum steel.
Specifications AWS A5.5 Class E9018M Description USA 9018M is an all-position, low-hydrogen, iron-powder electrode containing manganese, molybdenum and nickel. USA 9018M is designed for welding low alloy, high tensile, quenched...
Specifications AWS A5.6 Class Ecu DC Reverse Polarity (Electrode+) High Purity Copper Electrode for Joining Copper and Overlaying Steel Features Rainier 4A produces high purity copper weld deposits. Corrosion resistance...
Specifications AWS A5.6 Class EcuAl-A2 DC Reverse Polarity (Electrode+) Flat and Horizontal Positions Versatile Copper Base Electrode for Joining and Overlaying Copper-Brass-Bronze and Dissimilar Metals. Features Rainier 5A produces strong,...
Specifications AWS A5.6 Class EcuSi AC-DC Reverse Polarity (Electrode+) All Position AC/DC All Purpose Electrode for “Arc Brazing” Cast Iron to Steel. Features Rainier 6A performs well in any position...
Specifications AWS A5.6 Class ERCuSn-C DC Reverse Polarity (Electrode+) All-Position Phosphor (Tin) Bronze Electrode for Copper, Steel, Cast Iron and Galvanized Iron Features Rainier 3A is specially formulated to be...
Specifications AWS A5.7 Class ERCu, AWS A5.27 Rcu ASME SFA5.7, ASME SFA5.27 ERCu QQ-R-571C, MIL-R-19631B Type MIL-Rcu-2 MIL-C-19654 (MIL-Rcu-C) Description Washington Alloy DEOX Copper is a 98% copper filler metal...
Specifications AWS A5.7 Class ERCuAl-A1 ASME SFA5.7 ERCuAl-A1 QQ-C-450 Description Washington Alloy Aluminum Bronze A1 is an iron-free aluminum bronze filler metal used for MIG and TIG overlay welding of...
Specifications AWS A5.7 Class ERCuAl-A2 ASME SFA5.7 ERCuAl-A2 QQ-R-571C, MIL-R-19631B Type MIL-RcuAl-A2 MIL-W-6712 MIL-E-23765/3 (MIL-CuAl-A2) Description Washington Alloy Aluminum Bronze A-2 is an iron-bearing MIG and TIG filler metal used...
Specifications AWS A5.7 Class ERCuAl-A3 Description Washington Alloy Aluminum Bronze A-3 contains a higher Iron (Fe) content than Aluminum Bronze A-2. The higher Iron content gives “A-3” greater strength when...
Specifications AWS A5.7 Class ERCuMnNiAl ASME SFA5.7, ERCuMnNiAl MIL-E-23765/3 Description Washington Alloy Manganese-Nickel-Alu minum Bronze filler metal is designed for MIG and TIG welding or surfacing of cast or wrought...
Specifications AWS A5.7 Class ERCuNi MIL-E-21562 TYPE MIL-RN67, MIL EN67 ASME SFA5.7 Class ERCuNi QQ-R-571C MIL-R-19631B TYPE MIL-RcuNi Description Washington Alloy 67 is a copper-nickel filler metal used for MIG,...
Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used...
Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts...
Specifications AWS A5.7 Class ERCuSn-A ASME SFA5.7 ERCuSn-A QQ-R-571C,MIL-R-1963 B Type-RcuSn-A Description Washington Alloy Phos-Bronze A filler metal is used for MIG and TIG welding of tin-bronze base metals such...
Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives...
Specifications AWS A5.7 ERCuSi-A, AWS A5.27 RcuSi-A ASME SFA5.7 ASME SFA 5.27 ERCuSi-A QQ-R-571C, MIL-R-19631B Type MIL-RcuSi-A MIL-E-23765/3 (MIL-CuSi) Description Washington Alloy Silicon Bronze is a copper based filler metal...
Specifications AWS A5.9 Class ER 309 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools...
Specifications AWS A5.9 Class ER 309L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools...
Specifications AWS A5.9 Class ER 321 AMS 5689D Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25...
Specifications AWS A5.9 Class ER 330 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools...
Specifications AWS A5.9 Class ER307 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER308 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER308L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER309L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER309MOL Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER310 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER312 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER316 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER316L-Si Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER316L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER317L Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER320 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER320LR Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER347 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER410 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER410NiMo Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER420 AMS 5621 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb.
Specifications AWS A5.9 Class ER430 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER502 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER5 Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8...
Specifications AWS A5.9 Class ER630 AMS 5825D Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb.
Specifications AWS/SFA 5.10 ER1100 Description Washington Alloy 1100 (commonly referred to as Al99.5) is a 99% aluminum filler metal that is available in spools or cut lengths for MIG or...
Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG...
Specifications AWS/SFA 5.10 ER4047 AWS A5.8 BalSi-4 Description Washington Alloy 4047 (commonly referred to as “718 aluminum” or AlSi12) is an aluminum filler metal which contains approximately 12% silicon. This...
Specifications AWS/SFA 5.10 ER5183 Description Washington Alloy 5183 (commonly referred to as AIMg 4.5 Mn) aluminum filler metal contains alloying elements 4.3-5.0% magnesium, 0.5-1.0% manganese as well as chromium and...
Specifications AWS/SFA 5.10 ER5356 Description Washington Alloy 5356 (commonly referred to as AIMg5) is a 5% magnesium aluminum filler metal that is available for MIG or TIG welding processes. The...
Specifications AWS/SFA 5.10 ER5556 Description Washington Alloy 5556 is an aluminum filler metal that contains more manganese and zinc with slightly more magnesium than Washington Alloy 5356. This gives Washington...
Specifications AWS/SFA 5.11-90 Class EniCrFe-3 MIL-E-22200/3 Type MIL-8N12 UNS # W86182 Welding Positions Flat, horizontal, vertical, overhead Description Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for...
Specifications AWS/SFA 5.13 RcoCr-A (Bare) ECoCr-A (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description This is our most popular and useful cobalt...
Specifications AWS/SFA 5.13 RcoCr-B (Bare) EcoCr-B (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼ Description Cobalt #12 is similar to Cobalt #6, however...
Specifications AWS/SFA 5.13 RcoCr-C (Bare) EcoCr-C (Coated) Sizes and Packaging Bare: 1/8, 5/32, 3/16, ¼, 5/16. Coated: 1/8, 5/32, 3/16, ¼. Description Cobalt #1 is designed for applications that require...
Specifications AWS/SFA 5.15 ENi-Cl, AC-DC Sizes and Packaging 10 lb. tubes / 60 lb. master carton Description Washington Alloy Nickel 99 is recommended for all-position welding of thin cast iron...
Specifications AWS/SFA 5.15 EniFe-Cl, AC-DC+ Sizes and Packaging 10 lb. tubes / 60 lb. master carton Description Washington Alloy Nickel 55 is designed for all-position joining and surfacing of cast...
Specifications AWS/SFA 5.15 EST, AC-DC+ Sizes and Packaging 10 lb. tubes /60 lb. master carton Description Washington Alloy EST is a non-nickel, non-machinable cast iron electrode. It is the most...
Specifications AWS/SFA 5.19 ER AZ61A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. Sizes and Packaging...
Specifications AWS/SFA 5.19 ER AZ92A, MIL R6944 AMS 4395 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc...
Specifications AWS/SFA5.11-90 Class Eni-1 MIL-E-22200/3 Type MIL-4N11 UNS # W82141 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 141 is a high nickel content flux-coated electrode designed for welding...
Specifications AWS/SFA5.11-90 Class EniCrFe-1 ?MIL-E-22200/3 Type MIL 3N12 UNS # W86132 ?AMS 5684D Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 132 is a nickel-chromium-iron flux-coated electrode designed primarily...
Specifications AWS/SFA5.11-90 Class EniCrFe-2 MIL-E-22200/3 Type MIL 4N1A UNS # W86133 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy “A” is a nickel-chromium-iron flux-coated electrode designed primarily for shielded...
Specifications AWS/SFA5.11-90 Class EniCrFe-4 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy “B” is a nickel-chromium-iron flux-coated electrode very similar to Washington Alloy “A”, however Washington Alloy “B” offers...
Specifications AWS/SFA5.11-90 Class EniCrMo-2 AMS 5799C UNS # W86002 Welding Positions Flat position only. Description Washington Alloy X FC is a nickel-chromium-moly bdenum electrode developed for shielded metal-arc welding of...
Specifications AWS/SFA5.11-90 Class EniCrMo-3 MIL-E-22200/3 Type MIL-1N12 UNS # W86112 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 112 is a nickel-chromium-moly bdenum flux-coated electrode designed for shielded metal-arc...
Specifications AWS/SFA5.11-90 Class EniCrMo-4 UNS # W80276 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy FC-276 is a flux-coated electrode designed for welding low carbon nickel-chromium-moly bdenum Hastelloy? C...
Specifications AWS/SFA5.11-90 Class EniMo-3 MIL-E-22200/3 Type MIL 4N1W UNS # W80004 AMS 5787A Welding Positions Flat position only. Description Washington Alloy W FC is a nickel-molybdenum flux-coated electrode designed specifically...
Specifications AWS/SFA5.11-90 Class EniMo-7 UNS # W80665 Welding Positions Flat position only. Description Washington Alloy B-2 FC is a nickel-molybdenum flux-coated electrode developed specifically for welding similar base metals such...
Specifications AWS/SFA5.6 Class ECuNi ?MIL-E-22200/4 Type MIL-CuNi (70/30) UNS # W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper-30% nickel flux-coated electrode designed for...
Specifications AWS/SFA5.6 Class EcuNi MIL-E-22200/4 Type MIL-CuNi (70/30) UNS #W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper – 30% nickel flux-coated electrode designed...
Specifications AWS: A5.22 Sizes and Packaging 10 lb. (4.54 kg) spool – 8” flange.035 (0.9mm), .045 (1.2mm), 1/16 (1.6mm) 25 lb. (11.34 kg) spool – 12” flange.035 (0.6mm), .045 (1.2mm),...
Specifications AWS: A5.22 ASME: SFA 5.22 ABS American Bureau of Shipping Sizes and Packaging 10 lb. (4.54 kg) spool – 8” flange.035 (0.9mm), .045 (1.2mm), 1/16 (1.6mm) 25 lb. (11.34...
Specifications AWSA5.8 BAg-20 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-28 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-2a Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-4 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-5 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-6 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-7 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BAg-8 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and...
Specifications AWSA5.8 BCUP-2 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36”
Specifications AWSA5.8 BCUP-3 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36”
Specifications AWSA5.8 BCUP-4 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36”
Specifications AWSA5.8 BCUP-5 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36”
Specifications AWSA5.8 BCUP-6 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36”
Specifications Hardness Rockwell C 58-62 Features Chrom-tung 600 can be used on both AC or DC machines. Excellent for hardsurfacing large surface areas using wide weave beads. Chrom-tung 600 had...
Specifications Meets AWS A5.15 Class ERNi-Cl TIG/MIG Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. and 30 lb. spools - .035,...
Specifications Meets AWS A5.8 Class BAg-5 Torch/Carburizing Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths...
Specifications Meets AWS A5.8 Class BAg-7 Torch/Carburizing Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths...
Specifications Meets AWS A5.8 Class BcuP-2 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5...
Specifications Meets AWS A5.8 Class BcuP-3 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 18/ (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5...
Specifications Meets AWS A5.8 Class BcuP-5 Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5...
Specifications Rockwell C 26-31 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Buildup 300 weld deposits are strong...
Specifications Rockwell C 44-47/Oil Quenched RC 59-62 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Oil Hard 500...
Specifications Rockwell C 50-55 (after workhardening) Sizes and Packaging All sizes are in 10 lb. packs – 5 packs per 50 lb. master carton. Features Weld deposits have an austenitic...
Specifications Rockwell C 58-62 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features When used in the flat and...
Specifications Rockwell C 62-65 Sizes and Packaging All sizes are packaged in 10 lb. packs – 5 packs per 50 lb. master carton. Features Everwear 800 will lay down a...
Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no...
Specifications Torch/Neutral Flame, Propane Sizes and Packaging (in.) .050 x 1/8 1/16 3/32 1/8 (mm) 1.4 x 3.2 1.6 2.4 3.2 1 lb. packs, 5 lb. packs, 10 lb. tubes.
Specifications Torch/Neutral Flame, Propane Sizes and Packaging (in.) 1/32 3/64 1/16 3/32 1/8 (mm) 0.8 1.2 1.6 2.4 3.2 Coils – all diameters. 18” lengths – 1/16, 3/32, 1/8. Features...
Specifications Torch/Neutral Flame Sizes and Packaging (in.) 1/16 3/32 1/8 5/32 3/16 ¼ (mm) 1.6 2.4 3.2 4.0 4.8 6.0 1 lb. packs, 5 lb. packs, 10 lb. tubes Features...
Specifications TUBULAR TORCH ALLOY Sizes and Packaging 2 lb. Tube/10 lb. master cartons or 1 lb. mini-packs Features Liquidus……………..……110 0oF Tensile Strength…..…..32,000 psi Color Match:..……………...Good (Not to be anodized) 3/32...