Washington Alloy Co. Datasheets for Braze and Brazing Alloys
Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point (>800° F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Braze and Brazing Alloys: Learn more
| Product Name | Notes |
|---|---|
| Features Elastic Limit………………..33,000 psi Tensile Strength……………39,000 psi Brinell – 500 kg load………………100 Melting range:…………...715o –735oF Description For repair of Zinc-based Metals, Pot Metal, White Metals and Aluminum. Washington Alloy Alu-Zinc... | |
| Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and 5 troy ounce... | |
| Specifications ALUMINUM 345, EXTRUDED MAINTENTANCE & REPAIR ELECTRODE, AWS/SFA 5.3 E4043 Sizes and Packaging 5 lb. Tubes/30 lb. master cartons or 1 lb. mini-packs Description An extruded aluminum electrode used... | |
| Specifications AMS4768D, AWSA5.8 BAg-2 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3... | |
| Specifications AMS4769B, AWSA5.8 BAg-1 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3... | |
| Specifications AMS4770G, AWSA5.8 BAg-1a Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3... | |
| Specifications AMS4771E, AWSA5.8 BAg-3 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3... | |
| Specifications AMS4772, AWSA5.8 BAg-13 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3... | |
| Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose... | |
| Specifications AWS A5.27 Class RBCuZn-A AWS A5.8 Class RBCuZn-A ASME SFA5.27 Class RBCuZn-A ASME SFA5.8 Class RBCuZn-A QQ-R-571C MIL-R-19631B Type RcuZn-A MIL-B-7883 QQ-B-650 Description Washington Alloy Bronze is a 1%... | |
| Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however... | |
| Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal... | |
| Specifications AWS A5.7 Class ERCu, AWS A5.27 Rcu ASME SFA5.7, ASME SFA5.27 ERCu QQ-R-571C, MIL-R-19631B Type MIL-Rcu-2 MIL-C-19654 (MIL-Rcu-C) Description Washington Alloy DEOX Copper is a 98% copper filler metal... | |
| Specifications AWS A5.7 Class ERCuAl-A1 ASME SFA5.7 ERCuAl-A1 QQ-C-450 Description Washington Alloy Aluminum Bronze A1 is an iron-free aluminum bronze filler metal used for MIG and TIG overlay welding of... | |
| Specifications AWS A5.7 Class ERCuAl-A2 ASME SFA5.7 ERCuAl-A2 QQ-R-571C, MIL-R-19631B Type MIL-RcuAl-A2 MIL-W-6712 MIL-E-23765/3 (MIL-CuAl-A2) Description Washington Alloy Aluminum Bronze A-2 is an iron-bearing MIG and TIG filler metal used... | |
| Specifications AWS A5.7 Class ERCuAl-A3 Description Washington Alloy Aluminum Bronze A-3 contains a higher Iron (Fe) content than Aluminum Bronze A-2. The higher Iron content gives “A-3” greater strength when... | |
| Specifications AWS A5.7 Class ERCuMnNiAl ASME SFA5.7, ERCuMnNiAl MIL-E-23765/3 Description Washington Alloy Manganese-Nickel-Alu minum Bronze filler metal is designed for MIG and TIG welding or surfacing of cast or wrought... | |
| Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used... | |
| Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts... | |
| Specifications AWS A5.7 Class ERCuSn-A ASME SFA5.7 ERCuSn-A QQ-R-571C,MIL-R-1963 B Type-RcuSn-A Description Washington Alloy Phos-Bronze A filler metal is used for MIG and TIG welding of tin-bronze base metals such... | |
| Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives... | |
| Specifications AWS A5.7 ERCuSi-A, AWS A5.27 RcuSi-A ASME SFA5.7 ASME SFA 5.27 ERCuSi-A QQ-R-571C, MIL-R-19631B Type MIL-RcuSi-A MIL-E-23765/3 (MIL-CuSi) Description Washington Alloy Silicon Bronze is a copper based filler metal... | |
| Specifications AWS/SFA 5.10 ER1100 Description Washington Alloy 1100 (commonly referred to as Al99.5) is a 99% aluminum filler metal that is available in spools or cut lengths for MIG or... | |
| Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG... | |
| Specifications AWS/SFA 5.10 ER4047 AWS A5.8 BalSi-4 Description Washington Alloy 4047 (commonly referred to as “718 aluminum” or AlSi12) is an aluminum filler metal which contains approximately 12% silicon. This... | |
| Specifications AWS/SFA 5.10 ER5183 Description Washington Alloy 5183 (commonly referred to as AIMg 4.5 Mn) aluminum filler metal contains alloying elements 4.3-5.0% magnesium, 0.5-1.0% manganese as well as chromium and... | |
| Specifications AWS/SFA 5.10 ER5356 Description Washington Alloy 5356 (commonly referred to as AIMg5) is a 5% magnesium aluminum filler metal that is available for MIG or TIG welding processes. The... | |
| Specifications AWS/SFA 5.10 ER5556 Description Washington Alloy 5556 is an aluminum filler metal that contains more manganese and zinc with slightly more magnesium than Washington Alloy 5356. This gives Washington... | |
| Specifications AWSA5.8 BAg-20 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-28 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-2a Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-4 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-5 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-6 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-7 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BAg-8 Sizes and Packaging 1/32”, 3/64”, 1/16”, 3/32” and 1/8” bare wire diameters 18”, 20” or 36” straightened and cut lengths 50 troy ounce coils (1, 3 and... | |
| Specifications AWSA5.8 BCUP-2 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” | |
| Specifications AWSA5.8 BCUP-3 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” | |
| Specifications AWSA5.8 BCUP-4 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” | |
| Specifications AWSA5.8 BCUP-5 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” | |
| Specifications AWSA5.8 BCUP-6 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” | |
| Specifications TUBULAR TORCH ALLOY Sizes and Packaging 2 lb. Tube/10 lb. master cartons or 1 lb. mini-packs Features Liquidus……………..……110 0oF Tensile Strength…..…..32,000 psi Color Match:..……………...Good (Not to be anodized) 3/32... |