- Trained on our vast library of engineering resources.

Washington Alloy Co. UNS/CDA C68000 NICKEL BRONZE ALLOY NO. 680

Description
Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however iron, manganese and nickel have been added to the analysis. The iron and manganese increases the hardness and strength of the weld deposit while nickel ensures uniform distribution of iron in the deposit. Nickel Bronze is primarily used to braze or oxyacetylene weld steel, cast iron, brass and bronze. Also used for building-up wearing surfaces and bearings. Flux required. Use a boric acid or borax commercial flux. A neutral or slightly oxidizing flame should be used. Preheating may be required for some applications.

Suppliers

Company
Product
Description
Supplier Links
Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however iron, manganese and nickel have been added to the analysis. The iron and manganese increases the hardness and strength of the weld deposit while nickel ensures uniform distribution of iron in the deposit. Nickel Bronze is primarily used to braze or oxyacetylene weld steel, cast iron, brass and bronze. Also used for building-up wearing surfaces and bearings. Flux required. Use a boric acid or borax commercial flux. A neutral or slightly oxidizing flame should be used. Preheating may be required for some applications.

Specifications
AWS A5.27 Class RBCuZn-B
ASME SFA5.7 Class RBCuZn-B
QQ-R-571C, MIL-R-19631B
Type RcuZn-B

Description
Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however iron, manganese and nickel have been added to the analysis. The iron and manganese increases the hardness and strength of the weld deposit while nickel ensures uniform distribution of iron in the deposit. Nickel Bronze is primarily used to braze or oxyacetylene weld steel, cast iron, brass and bronze. Also used for building-up wearing surfaces and bearings. Flux required. Use a boric acid or borax commercial flux. A neutral or slightly oxidizing flame should be used. Preheating may be required for some applications.

Supplier's Site
Specifications AWS A5.27 Class RBCuZn-B ASME SFA5.7 Class RBCuZn-B QQ-R-571C, MIL-R-19631B Type RcuZn-B Description Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however iron, manganese and nickel have been added to the analysis. The iron and manganese increases the hardness and strength of the weld deposit while nickel ensures uniform distribution of iron in the deposit. Nickel Bronze is primarily used to braze or oxyacetylene weld steel, cast iron, brass and bronze. Also used for building-up wearing surfaces and bearings. Flux required. Use a boric acid or borax commercial flux. A neutral or slightly oxidizing flame should be used. Preheating may be required for some applications.

Specifications
AWS A5.27 Class RBCuZn-B
ASME SFA5.7 Class RBCuZn-B
QQ-R-571C, MIL-R-19631B
Type RcuZn-B

Description
Washington Alloy Nickel Bronze (also referred to as Manganese Bronze) is similar to Naval Bronze, however iron, manganese and nickel have been added to the analysis. The iron and manganese increases the hardness and strength of the weld deposit while nickel ensures uniform distribution of iron in the deposit. Nickel Bronze is primarily used to braze or oxyacetylene weld steel, cast iron, brass and bronze. Also used for building-up wearing surfaces and bearings. Flux required. Use a boric acid or borax commercial flux. A neutral or slightly oxidizing flame should be used. Preheating may be required for some applications.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number UNS/CDA C68000 NICKEL BRONZE ALLOY NO. 680
Unlock Full Specs
to access all available technical data

Similar Products

ALPHA ® EF-6000 Liquid Soldering Flux -  - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
 - 518012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0197 inch (0.5000 mm)
Melting Range 361 to 374 F (183 to 190 C)
View Details
Consumable Insert - Inverted
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Other Materials Available
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - Spoolarc ENi4 - ESAB Welding and Cutting Products
Specs
Joining Process / Product Form Solid wire or rod; Submerged Arc
Welding Filler Types Steel - Low Alloy Carbon
Approvals / Conformance AWS
View Details