Washington Alloy Co. CASCADE 18T & 18M

Description
Specifications AWS A5.15 Class EniFe-Cl Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16. 36” straight lengths - .035, .045, 1/16, 3/32, 1/8. (10 lb. Tubes/50 lb. Master carton) Features Cascade 18T and 18M contain sufficient levels of carbon which promote the formation of graphite in the weld deposit, thereby reducing shrinkage stresses and in turn, reducing the possibility of heat-affected zone cracking. Weld deposits are machinable using normal methods, but can be made easier by stress relieving the part at approximately 1100oF. Description A premium quality 55% Nickel – 45% Iron bare wire for TIG or MIG welding of cast iron components to themselves or to steel. Applications Cascade 18T and 18M are the TIG and MIG equivalents of Cascade 18A (coated electrodes). Developed for high deposition and greater welding efficiency using automatic or semi-automatic equipment. Cascade 18T/18M is excellent when doing large scale production welding of ductile (nodular) cast iron, malleable cast iron or gray cast iron to themselves or to carbon and low alloy steel. Preheating is generally not needed unless welding heavier and thicker castings. More common uses include the repair of thick and highly restrained weldments, worn or broken parts and for salvaging defective castings that require the higher tensile strength of steel, such as found in castings containing phosphorus levels greater than 0.20%.
Description
Specifications AWS A5.15 Class EniFe-Cl Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16. 36” straight lengths - .035, .045, 1/16, 3/32, 1/8. (10 lb. Tubes/50 lb. Master carton) Features Cascade 18T and 18M contain sufficient levels of carbon which promote the formation of graphite in the weld deposit, thereby reducing shrinkage stresses and in turn, reducing the possibility of heat-affected zone cracking. Weld deposits are machinable using normal methods, but can be made easier by stress relieving the part at approximately 1100oF. Description A premium quality 55% Nickel – 45% Iron bare wire for TIG or MIG welding of cast iron components to themselves or to steel. Applications Cascade 18T and 18M are the TIG and MIG equivalents of Cascade 18A (coated electrodes). Developed for high deposition and greater welding efficiency using automatic or semi-automatic equipment. Cascade 18T/18M is excellent when doing large scale production welding of ductile (nodular) cast iron, malleable cast iron or gray cast iron to themselves or to carbon and low alloy steel. Preheating is generally not needed unless welding heavier and thicker castings. More common uses include the repair of thick and highly restrained weldments, worn or broken parts and for salvaging defective castings that require the higher tensile strength of steel, such as found in castings containing phosphorus levels greater than 0.20%.

Suppliers

Company
Product
Description
Supplier Links
Specifications AWS A5.15 Class EniFe-Cl Sizes and Packaging (in.) .035 .045 1/16 3/32 1/8 (mm) 0.9 1.2 1.6 2.4 3.2 10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16. 36” straight lengths - .035, .045, 1/16, 3/32, 1/8. (10 lb. Tubes/50 lb. Master carton) Features Cascade 18T and 18M contain sufficient levels of carbon which promote the formation of graphite in the weld deposit, thereby reducing shrinkage stresses and in turn, reducing the possibility of heat-affected zone cracking. Weld deposits are machinable using normal methods, but can be made easier by stress relieving the part at approximately 1100oF. Description A premium quality 55% Nickel – 45% Iron bare wire for TIG or MIG welding of cast iron components to themselves or to steel. Applications Cascade 18T and 18M are the TIG and MIG equivalents of Cascade 18A (coated electrodes). Developed for high deposition and greater welding efficiency using automatic or semi-automatic equipment. Cascade 18T/18M is excellent when doing large scale production welding of ductile (nodular) cast iron, malleable cast iron or gray cast iron to themselves or to carbon and low alloy steel. Preheating is generally not needed unless welding heavier and thicker castings. More common uses include the repair of thick and highly restrained weldments, worn or broken parts and for salvaging defective castings that require the higher tensile strength of steel, such as found in castings containing phosphorus levels greater than 0.20%.

Specifications
AWS A5.15 Class EniFe-Cl

Sizes and Packaging
(in.) .035 .045 1/16 3/32 1/8
(mm) 0.9 1.2 1.6 2.4 3.2
10 lb. And 30 lb. Spools – 0.35, 0.45, 1/16.
36” straight lengths - .035, .045, 1/16, 3/32, 1/8.
(10 lb. Tubes/50 lb. Master carton)

Features
Cascade 18T and 18M contain sufficient levels of carbon which promote the formation of graphite in the weld deposit, thereby reducing shrinkage stresses and in turn, reducing the possibility of heat-affected zone cracking. Weld deposits are machinable using normal methods, but can be made easier by stress relieving the part at approximately 1100oF.

Description
A premium quality 55% Nickel – 45% Iron bare wire for TIG or MIG welding of cast iron components to themselves or to steel.

Applications
Cascade 18T and 18M are the TIG and MIG equivalents of Cascade 18A (coated electrodes). Developed for high deposition and greater welding efficiency using automatic or semi-automatic equipment. Cascade 18T/18M is excellent when doing large scale production welding of ductile (nodular) cast iron, malleable cast iron or gray cast iron to themselves or to carbon and low alloy steel. Preheating is generally not needed unless welding heavier and thicker castings. More common uses include the repair of thick and highly restrained weldments, worn or broken parts and for salvaging defective castings that require the higher tensile strength of steel, such as found in castings containing phosphorus levels greater than 0.20%.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number CASCADE 18T & 18M
Unlock Full Specs
to access all available technical data

Similar Products

Silver Sintering Top Attach for Power Electronics - ALPHA ® Argomax ® 5040 Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Solder - 547259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0472 inch (1.2 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details
Specs
Joining Process / Product Form Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range 1841 to 1899 F (1005 to 1037 C)
View Details