Chengdu Filter Technology Co., Ltd. Datasheets for RF Band Reject Filters

RF band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters.
RF Band Reject Filters: Learn more

Product Name Notes
The HRT-SF(1210/20)-2026 S is a cavity notch filter. The pass band is DC-1190MHz and 1230-4500MHz.lt has excellent rejection ≥40dB@1200-1220MHz. It has a maximum insertion loss of 1.8dB. The filter has...
The HRT-SF(1300/100)-197 4N is a cavity bandstop filter. The pass band is DC-1150 MHz and 1450-2500MHz.lt has excellent rejection ≥30dB@1250-1350MHz . It has a maximum insertion loss of 3.0 dB.
The HRT-SF(1525/1660)-10 65N is a cavity bandstop filter. The pass band is 500-1500 MHz and 1710-2600MHz..lt has excellent rejection ≥60dB@1525-1660MHz . It has a maximum insertion loss of 1.7 dB.
The HRT-SF(1600/5)-975S is a coaxial cavity bandstop filter. The pass band is DC-1590MHz & 1610-2200MHz.lt has excellent rejection ≥40dB@1597.5-1602.5M Hz. It has a maximum insertion loss of 1.2dB. The bandstop...
The HRT-SF(1750/20)-1919 S is a cavity notch filter. The pass band is DC-1730MHz and 1770-5300MHz.lt has excellent rejection ≥40dB@1740-1760MHz. It has a maximum insertion loss of 1.8dB. The filter has...
The HRT-SF(2000/5)-976S is a coaxial cavity bandstop filter. The pass band is DC-1990MHz & 2010-3000MHz.lt has excellent rejection ≥40dB@1997.5-2002.5M Hz. It has a maximum insertion loss of 1.2dB. The bandstop...
The HRT-SF(2060/42)-2245 N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has...
The HRT-SF(2110/180)-159 5S is a cavity bandstop filter. The pass band is DC-1970 MHz and 2250-6000MHz.lt has excellent rejection ≥50dB@2020-2200MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2140/60)-1620 S is a cavity bandstop filter. The pass band is 800-2095 MHz and 2185-2700MHz.lt has excellent rejection ≥30dB@2110-2170MHz . It has a maximum insertion loss of 2.5 dB.
The HRT-SF(2300/200)-212 0N is a cavity notch filter. The pass band is DC-2100MHz and 2500-6000MHz.lt has excellent rejection ≥40dB@2200-2400MHz. It has a maximum insertion loss of 3.0dB. The filter has...
The HRT-SF(2300/50)-1881 S is a cavity notch filter. The pass band is DC-2225MHz and 2375-6000MHz.lt has excellent rejection ≥50dB@2275-2325MHz. It has a maximum insertion loss of 1.0dB. The filter has...
The HRT-SF(2332.5/55)-15 98S is a cavity bandstop filter. The pass band is DC-2255 MHz and 2410-6000MHz.lt has excellent rejection ≥50dB@2305-2360MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2375/150)-159 7S is a cavity bandstop filter. The pass band is DC-2250 MHz and 2500-6000MHz.lt has excellent rejection ≥50dB@2300-2450MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2400/400)-190 2S is a cavity notch filter. The pass band is 300-2000MHz and 2800-5000MHz.lt has excellent rejection ≥35dB@2200-2600MHz. It has a maximum insertion loss of 2.5dB. The filter has...
The HRT-SF(2400/60)-1577 S is a cavity bandstop filter. The pass band is 10-2350 MHz and 2450-5000MHz.lt has excellent rejection ≥45dB@2370-2430MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2425/50)-1596 S is a cavity bandstop filter. The pass band is DC-2350 MHz and 2500-6000MHz.lt has excellent rejection ≥50dB@2400-2450MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2450/100)-173 9S is a cavity notch filter. The pass band is DC-2350MHz and 2550-6000MHz.lt has excellent rejection ≥40dB@2400-2500MHz. It has a maximum insertion loss of 2.0dB. The filter has...
The HRT-SF(2595/190)-156 3S is a cavity bandstop filter. The pass band is DC-2450 MHz and 2710-3000MHz.lt has excellent rejection ≥30dB@2500-2690MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(2900/400)-197 5N is a cavity bandstop filter. The pass band is DC-2300 MHz and 3500-5000MHz.lt has excellent rejection ≥30dB@2700-3100MHz . It has a maximum insertion loss of 3.0 dB.
The HRT-SF(3500/60)-1578 S is a cavity bandstop filter. The pass band is 10-3450 MHz and 3550-6400MHz.lt has excellent rejection ≥45dB@3470-3530MHz . It has a maximum insertion loss of 2.0 dB.
The HRT-SF(4300/40)-1T is a cavity bandstop filter. The pass band is 2000-4150 MHz and 4450-8000MHz.lt has excellent rejection ≥40dB@4280-4320MHz . It has a maximum insertion loss of 1.5 dB. The...
The HRT-SF(4400/5000)-14 42S is a cavity bandstop filter. The pass band is 500-4200 MHz and 5200-8000MHz.lt has excellent rejection ≥40dB@4400-5000MHz . It has a maximum insertion loss of 3.0 dB.
The HRT-SF(5787.5/125)-1 735S is a cavity notch filter. The pass band is DC-5675MHz and 5900-8000MHz.lt has excellent rejection ≥45dB@5725-5850MHz. It has a maximum insertion loss of 3.0dB. The filter has...
The HRT-SF(6500/600)-184 9S is a cavity notch filter. The pass band is DC-5900MHz and 7100-10000MHz.lt has excellent rejection ≥40dB@6200-6800MHz. It has a maximum insertion loss of 2.0dB. The filter has...
The HRT-SF(8425/50)-2096 S is a cavity notch filter. The pass band is 8300-8375MHz and 8475-8500MHz.lt has excellent rejection ≥30dB@8400-8450MHz. It has a maximum insertion loss of 2.5dB. The filter has...
The HRT-SF(932.5/35)-224 6S is a cavity notch filter. The pass band is 400-905MHz and 960-2500MHz.lt has excellent rejection ≥50dB@915-950MHz. It has a maximum insertion loss of 1.5dB. The filter has...
The HRT-SF(942/34.8)-158 5SB is a cavity bandstop filter. The pass band is 80-887 MHz and 1002-4500MHz.lt has excellent rejection ≥50dB@925.2-960MHz . It has a maximum insertion loss of 3.0 dB.