Chengdu Filter Technology Co., Ltd. Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Product Name Notes
The HPD0.3-18G-2S is a 2 way Wilkinson power divider that operates from 0.3 to 18 GHz and can handle up to 30 Watts . This power divider offers 16 dB...
The HPD0.3-26.5G-2S is a 2 way Wilkinson power divider that operates from 0.3 to 26.5 GHz and can handle up to 30 Watts . This power divider offers 16 dB...
The HPD0.3-40G-2K is a 2 way Wilkinson power divider that operates from 0.3 to 40 GHz and can handle up to 30 Watts . This power divider offers 15 dB...
The HPD0.5-18G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This power divider offers 17 dB...
The HPD0.5-26.5G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 26.5 GHz and can handle up to 30 Watts . This power divider offers 16 dB...
The HPD0.5-40G-2K is a 2 way Wilkinson power divider that operates from 0.5 to 40 GHz and can handle up to 30 Watts . This power divider offers 15 dB...
The HPD0.5-50G-224 is a 2 way Wilkinson power divider that operates from 0.5 to 50 GHz and can handle up to 20 Watts . This power divider offers 15 dB...
The HRT-PD(1000/18000)-4 S is a 4 way Wilkinson power divider that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(1000/18000)-8 S is a 8 way Wilkinson power divider that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(2000/18000)-4 S is a 4 way Wilkinson power divider that operates from 2 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(2000/18000)-8 S is a 8 way Wilkinson power divider that operates from 2 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(500/18000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 16...
The HRT-PD(500/18000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 13...
The HRT-PD(500/6000)-4S is a 4 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18...
The HRT-PD(500/6000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 6 GHz and can handle up to 30 Watts . This SMA power divider offers 18...
The HRT-PD(6000/18000)-4 S is a 4 way Wilkinson power divider that operates from 6 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(6000/18000)-8 S is a 8 way Wilkinson power divider that operates from 6 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers...
The HRT-PD(6000/40000)-4 K is a 4 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers...
The HRT-PD(6000/40000)-8 K is a 8 way Wilkinson power divider that operates from 6 to 40 GHz and can handle up to 20 Watts . This 2.92 power divider offers...