Chengdu Filter Technology Co., Ltd. Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| HRT-DX(897/936)-1429 N is a cavity diplexer. The pass band is 896-898MHz and 935-937MHz.It has a maximum insertion loss of 0.5 dB. The HRT-DX(897/936)-1429 N has N-Female connectors. Key Electrical Specifications... | |
| The HRT-CB(1800/2072/221 5)-1 is a cavity triplexer. The pass band is 2025-2120MHz,2200-22 30MHz and 1750-1850MHz.lt has excellent isolation ≥100dB@CH1,CH2 and CH3. It has a maximum insertion loss of 0.8 dB. | |
| The HRT-CB(894/1230/1581 .5/2400)-1N is a cavity quadruplexer. The pass band is 838-950MHz,1095-1365 MHz,1536-1627MHz and 2285-2515MHz.lt has excellent isolation ≥60dB. It has a maximum insertion loss of 0.8 dB. The HRT-CB(894/1230/1581... | |
| The HRT-DX(1600/2400)-10 99S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5... | |
| The HRT-DX(1750/2350)-27 1SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer... | |
| The HRT-DX(1882/1962)-70 2N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1950MHz.lt has excellent isolation ≥50dB@1850-1915MHz and 1930-1950MHz. It has a maximum insertion loss of 1.5 dB. The... | |
| The HRT-DX(2203/2258)-11 86SB is a cavity diplexer. The pass band is 2200-2206MHz and 2226-2290MHz.lt has excellent rejection ≥60dB@2226-2290MHz, ≥60dB@2200-2206MHz. It has a maximum insertion loss of 1.5 dB. The HRT-DX(2203/2258)-11... | |
| The HRT-DX(2535/2655)-00 3N is a cavity diplexer. The pass band is 2500-2570MHz and 2620-2690MHz.lt has excellent isolation ≥65dB@2500-2570MHz and 2620-2690MHz. It has a maximum insertion loss of 1.5 dB. The... | |
| The HRT-DX(455/465)-1423 S is a cavity diplexer. The pass band is 452-457.475MHz and 462-467.475MHz.lt has excellent isolation ≥45dB@452-457.475MHz and 462-467.475MHz. It has a maximum insertion loss of 2.5dB. The diplexer... | |
| The HRT-DX(836/881)-701N is a cavity diplexer. The pass band is 824-849MHz and 869-894MHz.lt has excellent isolation ≥80dB@824-849MHz and 869-894MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(836/881)-701N... | |
| The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer... | |
| The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has... |