Chengdu Filter Technology Co., Ltd. Datasheets for RF Band Pass Filters

RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more

Product Name Notes
The HRT-BF(1621/10.5)-26 5S is a cavity band pass filter. The pass band is 1616-1626.5MHz.lt has excellent rejection ≥40dB@1563.42-1587.4 2MHz . It has a maximum insertion loss of 1.0dB. The filter...
The HRT-BF(1747.5/75)-11 3N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has...
The HRT-BF(1950/60)-181N W is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MH z . It has a maximum insertion loss of 0.75dB. The filter...
The HRT-BF(2000/20)-977S is a cavity band pass filter. The pass band is 1990-2010MHz.lt has excellent rejection ≥40dB@1600MHz, ≥40dB@2400MHz . It has a maximum insertion loss of 1.5dB. The filter has...
The HRT-BF(2245/90)-675S is a cavity band pass filter. The pass band is 2200-2290MHz.lt has excellent rejection ≥40dB@2170MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(2245/90)-675S has SMA-Female connectors.
The HRT-BF(2300/200)-108 6N is a cavity band pass filter. The pass band is 2200-2400MHz.lt has excellent rejection ≥40dB@2150MHz, ≥40dB@2450MHz . It has a maximum insertion loss of 0.75dB. The HRT-BF(2300/200)-108...
The HRT-BF(2350/100)-851 N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter...
The HRT-BF(2537.5/105)-1 282S is a cavity band pass filter. The pass band is 2485-2590MHz.lt has excellent rejection ≥70dB@2855-4000MHz. It has a maximum insertion loss of 2.0dB. The HRT-BF(2537.5/105)-1 282S has...
The HRT-BF(2592.5/195)-1 312N is a cavity band pass filter. The pass band is 2495-2690MHz.lt has excellent rejection ≥20dB@2200-2340MHz&2 860-3000MHz. It has a maximum insertion loss of 0.5dB. The HRT-BF(2592.5/195)-1 312N...
The HRT-BF(450/2)-1084D is a cavity band pass filter. The pass band is 449-451MHz.lt has excellent rejection ≥50dB@440MHz. It has a maximum insertion loss of 0.7dB. The HRT-BF(450/2)-1084D has DIN-Female connectors.
The HRT-BF(4675/560)-055 S is a cavity band pass filter. The pass band is 4395-4955MHz.lt has excellent rejection ≥40dB@4100MHz and ≥40dB@5250MHz . It has a maximum insertion loss of 1.50dB. The...
The HRT-BF(4700/640)-Q9S is a cavity band pass filter. The pass band is 4380-5020MHz.lt has excellent rejection ≥80dB@5250-5280MHz. It has a maximum insertion loss of 1.0dB. The HRT-BF(4700/640)-Q9S has SMA-Female connectors.
The HRT-BF(4887.5/225)-1 180S is a cavity band pass filter. The pass band is 4775-5000 MHz..lt has excellent rejection ≥60dB@DC-4625MHz and ≥60dB@5300-10000MHz. It has a maximum insertion loss of 1.0 dB.
The HRT-BF(5740/40)-1295 S is a cavity band pass filter. The pass band is 5720-5760MHz.lt has excellent rejection ≥50dB@5815-5855MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(5740/40)-1295 S has...
The HRT-BF(5800/200)-134 0N is a cavity band pass filter. The pass band is 5700-5900 MHz.lt has excellent rejection ≥60dB@5365MHz. It has a maximum insertion loss of 0.5 dB. The HRT-BF(5800/200)-134...
The HRT-BF(5835/40)-1294 S is a cavity band pass filter. The pass band is 5815-5855MHz.lt has excellent rejection ≥50dB@5720-5760MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(5835/40)-1294 S has...
The HRT-BF(6575/1380)-78 9S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-78...
The HRT-BF(659/18)-105S is a cavity band pass filter. The pass band is 650-668MHz.lt has excellent rejection ≥50dB@CF±23MHz . It has a maximum insertion loss of 1.0dB. The filter has SMA-Female...
The HRT-BF(9370/160)-Q7S is a cavity band pass filter. The pass band is 9290-9450MHz.lt has excellent rejection ≥25dB@9240MHz and ≥24dB@9500MHz. It has a maximum insertion loss of 2.0dB. The HRT-BF(9370/160)-Q7S has...