Chengdu Filter Technology Co., Ltd. Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| The HRT-DQ(2000/18000)-1 0S is a 10dB directional coupler that operates from 2 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 12 dB... | |
| The HRT-DQ(2000/18000)-2 0S is a 20dB directional coupler that operates from 2 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 12 dB... | |
| The HRT-DQ(2000/8000)-10 S is a 10dB directional coupler that operates from 2 to 8 GHz and can handle up to 50 Watts . This SMA directional coupler offers 20 dB... | |
| The HRT-DQ(2000/8000)-20 S is a 20dB directional coupler that operates from 2 to 8 GHz and can handle up to 50 Watts . This SMA directional coupler offers 20 dB... | |
| The HRT-DQ(400/6000)-10S is a 10dB directional coupler that operates from 0.4 to 6 GHz and can handle up to 50 Watts . This SMA directional coupler offers 16 dB directivity... | |
| The HRT-DQ(400/6000)-20S is a 20dB directional coupler that operates from 0.4 to 6 GHz and can handle up to 50 Watts . This SMA directional coupler offers 16 dB directivity... | |
| The HRT-DQ(500/18000)-10 S is a 10dB directional coupler that operates from 0.5 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 10 dB... | |
| The HRT-DQ(500/18000)-20 S is a 20dB directional coupler that operates from 0.5 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 12 dB... | |
| The HRT-DQ(6000/18000)-1 0S is a 10dB directional coupler that operates from 6 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 14 dB... | |
| The HRT-DQ(6000/18000)-2 0S is a 20dB directional coupler that operates from 6 to 18 GHz and can handle up to 50 Watts . This SMA directional coupler offers 14 dB... | |
| The HRT-HC(1000/18000)-1 80S is a 180 degree hybrid coupler that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15... | |
| The HRT-HC(1000/18000)-9 0S is a 90 degree hybrid coupler that operates from 1 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15... | |
| The HRT-HC(1000/6000)-90 S is a 90 degree hybrid coupler that operates from 1 to 6 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 15... | |
| The HRT-HC(18000/40000)- 90K is a 90 degree hybrid coupler that operates from 18 to 40 GHz and can handle up to 30 Watts . This hybrid coupler offers 12 dB... | |
| The HRT-HC(2000/18000)-9 0S is a 90 degree hybrid coupler that operates from 2 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 16... | |
| The HRT-HC(2000/40000)-9 0K is a 90 degree hybrid coupler that operates from 2 to 40 GHz and can handle up to 30 Watts . This hybrid coupler offers 10 dB... | |
| The HRT-HC(2000/8000)-90 S is a 90 degree hybrid coupler that operates from 2 to 8 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 20... | |
| The HRT-HC(4000/18000)-9 0S is a 90 degree hybrid coupler that operates from 4 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 16... | |
| The HRT-HC(6000/18000)-9 0S is a 90 degree hybrid coupler that operates from 6 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 16... | |
| The HRT-HC(6000/26500)-1 80S is a 180 degree hybrid coupler that operates from 6 to 26.5 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 8... |