Cleveland Vibrator Company (The) Datasheets for Bin Activators and Discharge Aids
Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers, or silos.
Bin Activators and Discharge Aids: Learn more
| Product Name | Notes |
|---|---|
| + CVT-50HT and CVT-80HT + Same performance and dimensions as standard CVT-50, CVT-80 + Designed and tested to operate at 450° F + Requires no lubrication + Ideal for high... | |
| + Improved Technology + More force at lower air consumption and pressure than competitors' models + State-of-the-art CNC machining + Directly interchangeable with our ball vibrator models + Very quiet,... | |
| Features Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory... | |
| Heavy Duty Molding and Core Machine Vibrators These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. | |
| Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its... | |
| Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no... | |
| Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can... | |
| Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it... | |
| CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs... | |
| CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is... | |
| Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less... | |
| Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke... | |
| The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. | |
| The LA eliminates maintenance worries and down time that results from vibrator spring breakage. LA vibrator design incorporates an end intake connection with built-in swivel action, and patented features provide... | |
| The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. | |
| The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance... | |
| Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting... |