Cleveland Vibrator Company (The) Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Air-Powered Screeners are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Screeners are recommended for hazardous-duty areas instead of more expensive electric alternatives. | |
| HK Single Motor sifters offer economical and low profile solutions for a diverse range of applications where lower throughput rates are acceptable. Common applications of the HK Single Motor Sifter... | |
| The Cleveland Vibrator Company Model EMS Electro-Mechanical Screener Feeders with twin motor drives are designed for precise screening where high efficiency is required in the end particle size. Units are... | |
| The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and... | |
| The gravity flow design is down sloped twenty degrees for gravity-assisted product conveyance, utilizing a single rotary electric vibrator drive. | |
| The HK Incline is a complete self-contained ultrasonic screening system designed for extremely high yield screening applications. The HK Incline system transmits high frequency, low amplitude vibration directly to the... | |
| The HK Quik Siv is an effective tool for lab powder batches**. It utilizes a high-speed, stainless steel Turbomite model CVT-S-10 to produce over 20,000 vibrations per minute (VPM) while... | |
| The HK Sieving Tower provides advanced ultrasonic sieving technology combined with electromechanical or electromagnetic vibration that virtually eliminates screen binding or clogging during the sieve test analysis process. This is... | |
| The HK Twin Motor Sifter provides a three dimensional motion thus allowing for greater throughput of difficult to screen products. Utilizing the optional Ultrasonic Deblinding system can additionally increase throughput... | |
| The HK-12 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and... | |
| The HK-8 is an effective tool for the lab or pilot plant evaluating small powder batches. It utilizes a high-speed vibratory motor effective for both wet and dry applications and... | |
| The HyBrute Screener from HK Technologies Inc. combines the power of a brute force screener with the sensitivity of an ultrasonic screening system, resulting in a high-capacity, fine powdered-materials screener. |