Cleveland Vibrator Company (The) Datasheets for Industrial Vibrators
Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid.
Industrial Vibrators: Learn more
| Product Name | Notes |
|---|---|
| + CVT-50HT and CVT-80HT + Same performance and dimensions as standard CVT-50, CVT-80 + Designed and tested to operate at 450° F + Requires no lubrication + Ideal for high... | |
| + Improved Technology + More force at lower air consumption and pressure than competitors' models + State-of-the-art CNC machining + Directly interchangeable with our ball vibrator models + Very quiet,... | |
| Air Powered Portable Vibrators For small hoppers, bins and chutes Models UH and UHVM air-piston portable vibrator can be utilized on small bins, hoppers or chutes--wherever a permanent mounted vibrator... | |
| Electromagnetic Vibrator Now with encapsulated coil for longer life CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators... | |
| Features Increased force output over previous model line. All units in the present line boast a much improved force to unit weight ratio. Lower noise level of any type vibratory... | |
| Heavy Duty Molding and Core Machine Vibrators These rugged, powerful foundry-machine vibrators help all makes of molding and core machines operate at peak performance with an absolute minimum of maintenance. | |
| Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its... | |
| Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no... | |
| Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can... | |
| Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it... | |
| CM Electromagnetic vibrators are ideal for moving materials from small hoppers, chutes, and flow pipes. CVC electromagnetic vibrators are designed to promote the free flow of stubborn materials out of... | |
| CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is... | |
| Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less... | |
| Model SAM and model ACM air-cushioned piston vibrators provide powerful yet quiet vibration. Quiet because the piston is cushioned on a pad of air at the end of each stroke... | |
| Model VBB is a small, high-speed vibrator that is applicable wherever a low-cost vibrator is needed to free materials that hang up. The VBB is available in a range of... | |
| Model VBC is designed to mount at a right angle or parallel to the surface to which it is attached. A powerful vibrator for its size, the VBC moves stubborn... | |
| Model VBD is available in two sizes. Both are heavy-duty vibrators that me be used on large bins and hoppers of rugged construction. VBD models feature a four-bolt flange mounting... | |
| The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. | |
| The Cleveland Vibrator Co. SAM & ACM line feature reduced noise levels from SA-EP as a quieter yet powerful alternative for match plates, shell core machines and small bins, hoppers... | |
| The Cleveland Vibrator Co. VM line of miniature pneumatic industrial vibrators feature small force outputs and high frequencies, ideal for use on small bins, hoppers, packaging/filling machines and parts tracks. | |
| The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective... | |
| The Cleveland Vibrator Co. VMSAC line of pneumatic industrial vibrators features air cushioning of the piston to prevent metal-to-metal contact and reduce noise. DURABLE - one-piece, ductile iron housing and... | |
| The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a... | |
| The LA eliminates maintenance worries and down time that results from vibrator spring breakage. LA vibrator design incorporates an end intake connection with built-in swivel action, and patented features provide... | |
| The single impact vibrator delivers one impact at a maximum frequency of once every three seconds through a five-port spool valve. A timer is used to vary the cycle required. | |
| The VMS piston impacts directly against a channel mounting plate. The VMR piston impacts against part of the vibrator's base. A single exhaust port with port protector prevents the entrance... | |
| Vibrator model FEP and newer-model VMRAC-EP feature a specially machined "extended piston". The piston extension has a threaded portion enabling it to be secured to the object receiving or transmitting... |