Cleveland Vibrator Company (The) Air Piston Vibrator Model VM-38

Description
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.
Description
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Air Piston Vibrator - Model VM-38 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Air Piston Vibrator
Model VM-38
Air Piston Vibrator Model VM-38
Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge) bins and hoppers to 2 cubic feet (57L) capacity.
Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a 30% reduced force output.
This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model VM-38
Product Name Air Piston Vibrator
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Airsweep ® - VA-51 - Control Concepts, Inc.
Control Concepts, Inc.
Specs
Equipment Type Bin Aeration System
Power Pneumatically Powered
Size 72.00 to 96.00 inch (1829 to 2438 mm)
View Details
Standard Bin Activator -  - Metalfab, Inc.
Specs
Equipment Type Bin Activator System
Size 24.00 to 192.00 inch (610 to 4877 mm)
Material Characteristics Dry or Free Flowing
View Details
Hopper Discharge Aid - DUC - DMN, Incorporated
Specs
Equipment Type Bin Activator System
Size 7.87 inch (200 mm)
Material Characteristics Dry or Free Flowing; Pastes, Slurries or Moist Solids
View Details
Live Bottom Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
View Details