Cleveland Vibrator Company (The) VMRAC Pneumatic Air Piston Series Model VMRAC 1125

Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.
Description
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Suppliers

Company
Product
Description
Supplier Links
VMRAC Pneumatic Air Piston Series - Model VMRAC 1125 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMRAC Pneumatic Air Piston Series
Model VMRAC 1125
VMRAC Pneumatic Air Piston Series Model VMRAC 1125
Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring. VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Vibra-Might Air-Cushioned Vibrator
For hoppers, bins, chutes, and pipes
The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise level. Additionally, the double-diameter piston guarantees the vibrator can start at any mounting angle with minimum air pressure and without the use of a piston return spring.
VMSAC has a one-piece, rugged ductile iron cylinder housing which decreases the weight of the vibrator. The body is cast with a provision for attachment of a safety cable. The unit supplied complete with heavy-duty mounting fasteners and a gasket.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Bin Activators and Discharge Aids
Product Number Model VMRAC 1125
Product Name VMRAC Pneumatic Air Piston Series
Equipment Type Bin / Hopper Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Conveyor Feed Hopper - Airlift - Macawber Group
Specs
Equipment Type Air Cannon; Bin / Hopper Vibrator (optional feature)
Power Pneumatically Powered
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Size 236.22 inch (6000 mm)
Material Type Pulp Paper; Bark, Chips, Logs, Boards, Sawmill Waste, Old Wood, RDF Fluff
View Details
Hydraulic Bulk Bag Conditioner - BLOCK-BUSTER® - Flexicon Corporation
Specs
Power Pneumatically Powered
Material Characteristics Dry or Free Flowing
View Details
Bin Activator & Bin Discharger -  - Vibra Screw, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
View Details