Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
CARLON
CV863 -- CIRCUIT SAFE® JIC SCREW-ON COVER
Carlon
Circuit Safe® JIC Screw-On Cover
CV863
Description
Clear polycarbonate cover available
Datasheet
Description
Clear polycarbonate cover available
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Carlon
Cleveland, OH, USA
Circuit Safe® JIC Screw-On Cover
CV863
Circuit Safe® JIC Screw-On Cover
CV863
Clear polycarbonate cover available
Clear polycarbonate cover available
Datasheet
Technical Specifications
Carlon
Product Category
Industrial Enclosures
Product Number
CV863
Product Name
Circuit Safe® JIC Screw-On Cover
Shape
Rectangular
Length
8.5 inch (216 mm)
Width
6.5 inch (165 mm)
Depth
4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
General Purpose Enclosures
1228923
Specs
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Keystone Electronics Corp.
Phenolic Instrument Case
716
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5 inch (127 mm)
View Details
3
suppliers
Beckhoff Automation LLC
BG2000-0020 | Protection enclosure for IP67 box, 66.5 mm x 131 mm x 89 mm
View Details
Takachi Electronics Enclosure Co., Ltd.
Emc Shielded 19” Rack Mount Enclosure
AUXRE Series
Specs
Length
44 to 177 inch (1118 to 4496 mm)
Width
430 inch (10922 mm)
Depth
160 to 500 inch (4064 to 12700 mm)
View Details