Carlon Himeline® HLS Series Enclosure HLS2020

Description
High resistance to harsh environments
Datasheet
Description
High resistance to harsh environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
Himeline® HLS Series Enclosure
HLS2020
Himeline® HLS Series Enclosure HLS2020
High resistance to harsh environments

High resistance to harsh environments

Datasheet

Technical Specifications

  Carlon
Product Category Industrial Enclosures
Product Number HLS2020
Product Name Himeline® HLS Series Enclosure
Shape Rectangular; Square
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455J1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details