Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
CARLON
HLS3020 -- HIMELINE® HLS SERIES ENCLOSURE
Carlon
Himeline® HLS Series Enclosure
HLS3020
Description
High resistance to harsh environments
Datasheet
Description
High resistance to harsh environments
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Carlon
Cleveland, OH, USA
Himeline® HLS Series Enclosure
HLS3020
Himeline® HLS Series Enclosure
HLS3020
High resistance to harsh environments
High resistance to harsh environments
Datasheet
Technical Specifications
Carlon
Product Category
Industrial Enclosures
Product Number
HLS3020
Product Name
Himeline® HLS Series Enclosure
Shape
Rectangular
Length
30 inch (762 mm)
Width
20 inch (508 mm)
Depth
12 inch (305 mm)
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
METCASE
Aluminum 19 inch Rack Mount Cases
Versamet 19"
Specs
Type
Electronic and Instrument Enclosures; Rack Enclosures
Shape
Rectangular
Length
1.73 inch (43.94 mm)
View Details
Hammond Manufacturing Company Inc.
Electrical - Mild Steel - Junction Boxes
1436H
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Length
9.5 inch (241 mm)
Width
6.25 inch (159 mm)
View Details
5
suppliers
OKW Enclosures, Inc.
DIN Rail Enclosures
B6503112
Specs
Length
2.28 inch (58 mm)
Width
2.76 inch (70 mm)
Material
Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details