Tremont Nail Company Datasheets for Nails

Nails are available in a variety of shapes and sizes for specific uses.  Common nail types include: brad nails, cap nails, common nails, double-headed nails, finishing nails, masonry nails, roofing nails and screws.
Nails: Learn more

Page: 1 2
Product Name Notes
Boat Hot-Dip Galvanized Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are...
Boat Standard Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often...
Common - Rosehead Hot-Dip Galvanized Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten...
Common - Rosehead Standard Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten doors...
Common Hot-Dip Galvanized Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Hot-Dip Galvanized is recommended for all exterior applications. Also available with non-galvanized finish.
Common Siding Hot-Dip Galvanized Popular for general purposes work, as well as nailing wood fences and applying wood siding over sheathing. Hot-Dip Galvanized nails are recommended for use on any...
Common Siding Standard Popular for general purposes work, as well as nailing wood fences and applying wood siding over sheathing. Hot-Dip Galvanized nails are recommended for use on any exterior...
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.
Cut Spike Hot-Dip Galvanized Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest...
Cut Spike Standard Used for heavy construction work, these strong spikes drive well through planking and heavy timber for deck and bridge work. They are made on our oldest ''nailer''...
Fine Cut Headless Brad Standard This pattern is used in wood applications where a slender nail will minimize splits. Often used for furniture repair, cabinet work and picture framing and...
Fine Finish Standard These slender nails are popular for wood applications where a slim brad-head nail is appropriate, such as furniture repair, cabinet work, casings, batter doors, paneling and counter...
Fire Door Clinch Hot-Dip Galvanized Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Hot-Dip Galvanized is recommended for all exterior applications.
Fire Door Clinch Standard Popular for use in fabricating laminated fire doors, clapboard siding, face-nailing wide board flooring and wood fences. Available Standard and Hot-Dip Galvanized.
Flooring Hardened Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Nails are available Hot-Dip Galvanized...
Flooring Hot-Dip Galvanized Great for laying tongue and groove hardwood and soft wood flooring. Not to be used for face-nailing flooring because head is too small. Hop-Dip Galvanized flooring nails...
Sheathing Standard Useful for attaching sheathing to wood studs and for face-nailing thick board flooring. Similar to Cut Spikes, but these nails have flat heads.

Next >>