Tremont Nail Company Tremont Steel Cut Nails - Common - Rosehead Hot-Dip Galvanized CCR8Z-GN

Description
Common - Rosehead Hot-Dip Galvanized Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten doors and paneling. Hot-Dip Galvanized nails are suggested for use on any exterior applications.
Description
Common - Rosehead Hot-Dip Galvanized Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten doors and paneling. Hot-Dip Galvanized nails are suggested for use on any exterior applications.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Common - Rosehead Hot-Dip Galvanized - CCR8Z-GN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Common - Rosehead Hot-Dip Galvanized
CCR8Z-GN
Tremont Steel Cut Nails - Common - Rosehead Hot-Dip Galvanized CCR8Z-GN
Common - Rosehead Hot-Dip Galvanized Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten doors and paneling. Hot-Dip Galvanized nails are suggested for use on any exterior applications.

Common - Rosehead Hot-Dip Galvanized
Popular nails for framing, roughing in, scaffolding and face-nailing pine or softwood floors. Also used for cabinet work, interior and exterior siding, furniture repair, batten doors and paneling. Hot-Dip Galvanized nails are suggested for use on any exterior applications.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CCR8Z-GN
Product Name Tremont Steel Cut Nails - Common - Rosehead Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.57 inch (40 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
Nails - 215595 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.38 inch (35 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, 15 GA Finish - 7415-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 1.75 inch (44.45 mm)
View Details