Tremont Nail Company Tremont Steel Cut Nails - Common Standard CC10V-NfF

Description
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.
Description
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Common Standard - CC10V-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Common Standard
CC10V-NfF
Tremont Steel Cut Nails - Common Standard CC10V-NfF
Common Standard Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Common Standard
Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Available Hot-Dip Galvanized for applications requiring rust-resistant nails.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CC10V-NfF
Product Name Tremont Steel Cut Nails - Common Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 2707693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 0.7874 inch (20 mm)
View Details
Nails - 215654 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Length 1.97 inch (50 mm)
Diameter 0.1102 inch (2.8 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Coil Roofing - 7202-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Coil Nails
Length 1 inch (25.4 mm)
View Details