Tremont Nail Company Tremont Steel Cut Nails - Fine Finish Standard CE3-FCDN

Description
Fine Finish Standard These slender nails are popular for wood applications where a slim brad-head nail is appropriate, such as furniture repair, cabinet work, casings, batter doors, paneling and counter tops.
Description
Fine Finish Standard These slender nails are popular for wood applications where a slim brad-head nail is appropriate, such as furniture repair, cabinet work, casings, batter doors, paneling and counter tops.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Fine Finish Standard - CE3-FCDN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Fine Finish Standard
CE3-FCDN
Tremont Steel Cut Nails - Fine Finish Standard CE3-FCDN
Fine Finish Standard These slender nails are popular for wood applications where a slim brad-head nail is appropriate, such as furniture repair, cabinet work, casings, batter doors, paneling and counter tops.

Fine Finish Standard
These slender nails are popular for wood applications where a slim brad-head nail is appropriate, such as furniture repair, cabinet work, casings, batter doors, paneling and counter tops.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CE3-FCDN
Product Name Tremont Steel Cut Nails - Fine Finish Standard
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 1.18 inch (30 mm)
Diameter 0.0984 inch (2.5 mm)
View Details
Nails - 216210 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Other Nail Types Other; Brad Nails
Length 1.77 inch (45 mm)
Diameter 0.0492 inch (1.25 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Strip Framing 22º Round Head - 7104-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2 inch (50.8 mm)
View Details