Tremont Nail Company Tremont Steel Cut Nails - Boat Hot-Dip Galvanized CB12Z-GN

Description
Boat Hot-Dip Galvanized Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.
Description
Boat Hot-Dip Galvanized Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Boat Hot-Dip Galvanized - CB12Z-GN - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Boat Hot-Dip Galvanized
CB12Z-GN
Tremont Steel Cut Nails - Boat Hot-Dip Galvanized CB12Z-GN
Boat Hot-Dip Galvanized Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Boat Hot-Dip Galvanized
Tremont boat nails are widely used for wooden boat construction. Use the Hot-Dip Galvanized nails only for this application. Standard Boat Nails, which are not Hot-Dipped, are often used to face-nail floors.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CB12Z-GN
Product Name Tremont Steel Cut Nails - Boat Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 2.95 inch (75 mm)
Diameter 0.1476 inch (3.75 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7118-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3.25 inch (82.55 mm)
View Details
Tremont Steel Cut Nails - Cut Spike Standard - CK70-HDN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Cut Spike Standard
Length 7 inch (178 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details