Galil Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less...
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive...
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step...
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to...
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact,...
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact...
The DMC-34x5 is designed for Ethernet-based distribution systems where one DMC-34x5 controller is designated as the master over other DMC-34x5 controllers.
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22...
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port,...
The IOC-7007 Ethernet I/O controller provides an intelligent solution for handling inputs and outputs. The IOC-7007 controller base accepts up to seven Galil I/O IOM modules. IOM modules are available...