Galil Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective... | |
| Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less... | |
| The AMP-20341 contains four linear drivers for operating small brush-type servo motors. | |
| The AMP-204x0 contains four transconductance, PWM amplifiers for driving brush-type servo motors up to 200 watts. | |
| The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors. | |
| The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors. A two-axis version, the AMP-43020 is also available. | |
| The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors. | |
| The AMP-43140 contains four linear drives for operating small, brush-type servo motors. | |
| The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80... | |
| The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V... | |
| The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive... | |
| The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact,... | |
| The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact... |