The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up to eight individual CDS-3310 units may be connected on a distributed network and programmed as a single controller. The communication burden is minimized because the host PC only has to talk with the master CDS-3310, which in turn communicates with the other CDS-3310 on the network.
| Galil | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | CDS-3310 |
| Product Name | Ethernet/RS232 1-Axis Controller & Drive |
| Product | Controller / Drive; PC-Based; MCU |
| Resolution | 32 bits |
| Axes | 1.0 |
| Motor / System | DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear |
| Setup | Manual; Joystick; Computer; Control Panel; Handheld |