Galil Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact... | |
| The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. | |
| The SDM-44040 resides inside the DMC 40x0 enclosure and contains four drives for operating two-phase bipolar step motors. | |
| The SDM-44140 resides inside the DMC 40x0 enclosure and contains four microstepping drives for operating two-phase bipolar step motors. |