Galil Single Axis Motion Controller DMC-30010-CARD

Description
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or, the DMC-300xx can be purchased with an internal 800-Watt brushless sine drive which minimizes space, cost and wiring. The motion controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feedforward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing motion with external events. Modes of motion include point-to-point positioning, jogging, contouring, PVT, electronic gearing and electronic cam. Like all Galil motion controllers, these controllers use a simple, English-like command language which makes them very easy to program. GalilTools software further simplifies system set-up with "one button" servo tuning and real-time display of position and velocity information. Product Features Single-axis motion controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power range Two daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and auxiliary encoder inputs Non-volatile memory for programs, variables and arrays. Concurrent execution of four programs. Optically isolated forward and reverse limit inputs and homing input 8 uncommitted, isolated inputs and 4 isolated outputs High speed position latch and output compare 2 uncommitted analog inputs and 1 uncommitted analog output Standard power input is ±12V and 5V. Controller available with optional DC-DC converter with 9-48VDC single supply input. (Option for 20-80 VDC). DMC-30010/DMC-30011 Card: 3.0" x 4.0" DMC-30010/DMC-30011 Box: 3.9" x 4.2" x 1.4" DMC-30012-Box (with drive): 3.9" x 5.0" x 1.5"
Description
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or, the DMC-300xx can be purchased with an internal 800-Watt brushless sine drive which minimizes space, cost and wiring. The motion controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feedforward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing motion with external events. Modes of motion include point-to-point positioning, jogging, contouring, PVT, electronic gearing and electronic cam. Like all Galil motion controllers, these controllers use a simple, English-like command language which makes them very easy to program. GalilTools software further simplifies system set-up with "one button" servo tuning and real-time display of position and velocity information. Product Features Single-axis motion controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power range Two daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and auxiliary encoder inputs Non-volatile memory for programs, variables and arrays. Concurrent execution of four programs. Optically isolated forward and reverse limit inputs and homing input 8 uncommitted, isolated inputs and 4 isolated outputs High speed position latch and output compare 2 uncommitted analog inputs and 1 uncommitted analog output Standard power input is ±12V and 5V. Controller available with optional DC-DC converter with 9-48VDC single supply input. (Option for 20-80 VDC). DMC-30010/DMC-30011 Card: 3.0" x 4.0" DMC-30010/DMC-30011 Box: 3.9" x 4.2" x 1.4" DMC-30012-Box (with drive): 3.9" x 5.0" x 1.5"

Suppliers

Company
Product
Description
Supplier Links
Single Axis Motion Controller - DMC-30010-CARD - Galil
Rocklin, CA, USA
Single Axis Motion Controller
DMC-30010-CARD
Single Axis Motion Controller DMC-30010-CARD
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or, the DMC-300xx can be purchased with an internal 800-Watt brushless sine drive which minimizes space, cost and wiring. The motion controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feedforward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing motion with external events. Modes of motion include point-to-point positioning, jogging, contouring, PVT, electronic gearing and electronic cam. Like all Galil motion controllers, these controllers use a simple, English-like command language which makes them very easy to program. GalilTools software further simplifies system set-up with "one button" servo tuning and real-time display of position and velocity information. Product Features Single-axis motion controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power range Two daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and auxiliary encoder inputs Non-volatile memory for programs, variables and arrays. Concurrent execution of four programs. Optically isolated forward and reverse limit inputs and homing input 8 uncommitted, isolated inputs and 4 isolated outputs High speed position latch and output compare 2 uncommitted analog inputs and 1 uncommitted analog output Standard power input is ±12V and 5V. Controller available with optional DC-DC converter with 9-48VDC single supply input. (Option for 20-80 VDC). DMC-30010/DMC-30011 Card: 3.0" x 4.0" DMC-30010/DMC-30011 Box: 3.9" x 4.2" x 1.4" DMC-30012-Box (with drive): 3.9" x 5.0" x 1.5"

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or, the DMC-300xx can be purchased with an internal 800-Watt brushless sine drive which minimizes space, cost and wiring. The motion controller operates stand-alone or can be networked to a PC via Ethernet.

Features include PID compensation with velocity and acceleration feedforward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing motion with external events. Modes of motion include point-to-point positioning, jogging, contouring, PVT, electronic gearing and electronic cam.

Like all Galil motion controllers, these controllers use a simple, English-like command language which makes them very easy to program. GalilTools software further simplifies system set-up with "one button" servo tuning and real-time display of position and velocity information.

Product Features

  • Single-axis motion controller with optional motor drive in compact enclosure
  • Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC
  • Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power range
  • Two daisy-chainable Ethernet 100 Base-T ports. One 115kbaud RS232 port
  • Ethernet supports multiple masters and slaves. TCP/IP, UDP and Modbus TCP master protocol for communication with I/O devices
  • Encoder feedback up to 15 MHz. Quadrature standard; SSI and BiSS encoder option. Main and auxiliary encoder inputs
  • Non-volatile memory for programs, variables and arrays.
  • Concurrent execution of four programs.
  • Optically isolated forward and reverse limit inputs and homing input
  • 8 uncommitted, isolated inputs and 4 isolated outputs
  • High speed position latch and output compare
  • 2 uncommitted analog inputs and 1 uncommitted analog output
  • Standard power input is ±12V and 5V. Controller available with optional DC-DC converter with 9-48VDC single supply input. (Option for 20-80 VDC).
  • DMC-30010/DMC-30011 Card: 3.0" x 4.0"
  • DMC-30010/DMC-30011 Box: 3.9" x 4.2" x 1.4"
  • DMC-30012-Box (with drive): 3.9" x 5.0" x 1.5"
Supplier's Site

Technical Specifications

  Galil
Product Category Motion Controllers
Product Number DMC-30010-CARD
Product Name Single Axis Motion Controller
Resolution 32 bits
Axes 1.0
Setup Computer
Servo Feedback Absolute Encoder
Features Auxiliary I/O
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis Motion Controllers - ULTIMET+ LIGHT - ETEL S.A.
Specs
Product Multi-Axis
Axes 63.0
Setup Computer
View Details
End position controller - SPC11-POT-LWG - Festo Corporation
Specs
Communication 15-pin Plug SUB-D
Operating Temperature 0 to 50 C (32 to 122 F)
View Details