Ed Fagan, Inc. Magnetic Bar Stock efi Alloy 79

Description
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
Datasheet
Description
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Bar Stock - efi Alloy 79 - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Magnetic Bar Stock
efi Alloy 79
Magnetic Bar Stock efi Alloy 79
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

Supplier's Site Datasheet
Square Magnetic Bar Stock - efi Alloy 79 - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Square Magnetic Bar Stock
efi Alloy 79
Square Magnetic Bar Stock efi Alloy 79
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

Supplier's Site Datasheet
Annealed Sheet - efi Alloy 79 - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Annealed Sheet
efi Alloy 79
Annealed Sheet efi Alloy 79
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

Supplier's Site Datasheet
Un-Annealed Coil/Strip - efi Alloy 79 - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Un-Annealed Coil/Strip
efi Alloy 79
Un-Annealed Coil/Strip efi Alloy 79
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

Supplier's Site Datasheet
Annealed Coil/Strip - efi Alloy 79 - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Annealed Coil/Strip
efi Alloy 79
Annealed Coil/Strip efi Alloy 79
A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.

Supplier's Site Datasheet

Technical Specifications

  Ed Fagan, Inc. Ed Fagan, Inc. Ed Fagan, Inc. Ed Fagan, Inc. Ed Fagan, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number efi Alloy 79 efi Alloy 79 efi Alloy 79 efi Alloy 79 efi Alloy 79
Product Name Magnetic Bar Stock Square Magnetic Bar Stock Annealed Sheet Un-Annealed Coil/Strip Annealed Coil/Strip
Type Alloy; Miscellaneous Ferrous Alloy Nickel; Alloy; Miscellaneous Ferrous Alloy Alloy; Miscellaneous Ferrous Alloy Alloy; Miscellaneous Ferrous Alloy Alloy; Miscellaneous Ferrous Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock Sheet; Semi-finished, Mill Stock or Near Net Shapes Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature) Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature)
Features Corrosion Resistant; Soft Magnetic Alloy Corrosion Resistant; Soft Magnetic Alloy Corrosion Resistant; Soft Magnetic Alloy Coil Stock (optional feature); Corrosion Resistant; Soft Magnetic Alloy Coil Stock (optional feature); Corrosion Resistant; Soft Magnetic Alloy
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Annealed Wrought; Cold Finished, Rolled or Cold Drawn; Annealed Wrought; Cold Finished, Rolled or Cold Drawn; Annealed Wrought; Cold Finished, Rolled or Cold Drawn; Un-Annealed Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
Applications Soft Magnetic Alloy Soft Magnetic Alloy Soft Magnetic Alloy Soft Magnetic Alloy Soft Magnetic Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 3406120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details