Lydall Performance Materials - Life Sciences Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm... | |
| LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media... | |
| The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The... |