Lydall Filtration/Separation, Inc. LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade 9192

Description
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated
Description
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated

Suppliers

Company
Product
Description
Supplier Links
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade - 9192 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade
9192
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade 9192
Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders. Attributes: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily co-laminated with protective polyester and polypropylene scrims Easily wound or pleated

Lypore® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of coalescence at the lowest pressure drop. Our fluoropolymer oil and water repellency treatment processes ensure exacting separation of target compounds and long element life. Lypore® Unity grades can be pleated or wrapped and are available in a wide range of efficiencies, repellency levels, and binders.

Attributes:

  • Proprietary Fluropolymer repellency integral to production process, not an after-treatment
  • Ultra low pressure drop
  • Application specific grades optimized for the lowest carry-over
  • Broad chemical compatibility
  • Epoxy binder versions for high temperature applications
  • Media readily co-laminated with protective polyester and polypropylene scrims
  • Easily wound or pleated
Supplier's Site
Microglass Filtration Media - LyPore® - 9192 - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
Microglass Filtration Media - LyPore®
9192
Microglass Filtration Media - LyPore® 9192
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters.

Food, Beverage & Drinking Water Grades

The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria.

Binder Free Grades

Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc. Lydall Performance Materials - Life Sciences
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 9192 9192
Product Name LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade Microglass Filtration Media - LyPore®
Type Industrial Fabric (optional feature); Filtration Nonwoven; Filtration
Applications Coalescing Filtration
Structural Features Microfiber; Chemical Bond/Binder Addition Chemical Bond/Binder Addition
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 192957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 255.8 lbs (116 kg)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details