Lydall Performance Materials - Life Sciences Microglass Filtration Media - LyPore® XL 9104

Description
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated
Description
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® XL - 9104 - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
Microglass Filtration Media - LyPore® XL
9104
Microglass Filtration Media - LyPore® XL 9104
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated

The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines.

Food, Beverage & Drinking Water Grades

The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements.

Binder Free Grades

Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements.

Attributes

  • Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life
  • Ultra low pressure drop
  • Excellent Beta Stability for unsurpassed efficiency
  • Broad chemical compatibility
  • 21 CFR and USP Class VI grades available
  • Superior performance and lot-to-lot consistency
  • Performance can be further enhanced with additives and surface treatments
  • Media readily co-laminated with protective polyester and polypropylene scrims
  • Easily wound for depth filter constructions
  • Easily pleated
Supplier's Site

Technical Specifications

  Lydall Performance Materials - Life Sciences
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 9104
Product Name Microglass Filtration Media - LyPore® XL
Type Nonwoven; Filtration
Material Fiberglass
Applications Filtration
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Rope - 1244756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 101.4 lbs (46 kg)
View Details