Lydall Filtration/Separation, Inc. Microglass Filtration Media - LyPore® Defender 9006

Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Description
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® Defender - 9006 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Microglass Filtration Media - LyPore® Defender
9006
Microglass Filtration Media - LyPore® Defender 9006
LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life. These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements. Features/Advantages: Lydall’s highest dirt holding media Use in conjunction with pre-filter grade 9276-LS for even higher retention Exacting efficiency for desired particle size Easily withstands high pressures and flow rates For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)

LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow.

Our unique blend of fibers and binders are optimized for each grade to provide ultimate performance in a pleated configuration. While initially designed for hydraulic filters, LyPore Defender microglass filtration media can be used in virtually any industrial liquid application that requires high performance and long life.

These grades are optimal when co-pleated with multiple support layers and can be used as the sole efficiency and dirt holding layer or in conjunction with a separate pre-filter. The LyPore Defender microglass filtration media series is available in standard acrylic latex binder or optional epoxy binder for more demanding fluid and temperature requirements.

Features/Advantages:

  • Lydall’s highest dirt holding media
  • Use in conjunction with pre-filter grade 9276-LS for even higher retention
  • Exacting efficiency for desired particle size
  • Easily withstands high pressures and flow rates
  • For high temperature use and compatibility with virtually any fluid, choose the epoxy binder option (“X” Suffix)
Supplier's Site
Microglass Filtration Media - LyPore® - 9006 - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
Microglass Filtration Media - LyPore®
9006
Microglass Filtration Media - LyPore® 9006
LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters. Food, Beverage & Drinking Water Grades The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore microglass filtration media grades deliver unmatched value given their premium performance characteristics. LyPore microglass filtration media is available in standard, epoxy binder, FDA and binder free grades. Surface treatments can be implemented to enhance filter performance, such as with oil repellent and hydrophobic filters.

Food, Beverage & Drinking Water Grades

The LyPore microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using these medias have met NSF component requirements. These very high efficiency grades range from 0.2 μm to 2.0 μm particulate removal ratings. They are ideal for removing microbiological contaminants such as cysts and bacteria.

Binder Free Grades

Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extractables. The surface and depth characteristics of these grades are optimized for fast, uniform wet-out and high wet tensile strength. LyPore microglass filtration media binder free grades are produced to rigorous standards for cleanliness and purity. Endotoxin control is available as a production option when strict biological compatibility is required. All raw materials for these grades meet applicable 21 CFR requirements.

Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc. Lydall Performance Materials - Life Sciences
Product Category Specialty Fibers, Fabrics, and Textiles Specialty Fibers, Fabrics, and Textiles
Product Number 9006 9006
Product Name Microglass Filtration Media - LyPore® Defender Microglass Filtration Media - LyPore®
Type Industrial Fabric (optional feature); Nonwoven (optional feature); Wet-laid or Air-laid; Filtration Nonwoven; Filtration
Material Fiberglass Fiberglass
Applications Filtration Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details