Lydall Performance Materials - Life Sciences Microglass Filtration Media - LyPore® XL 9107

Description
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated
Description
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated

Suppliers

Company
Product
Description
Supplier Links
Microglass Filtration Media - LyPore® XL - 9107 - Lydall Performance Materials - Life Sciences
Rochester, NH, USA
Microglass Filtration Media - LyPore® XL
9107
Microglass Filtration Media - LyPore® XL 9107
The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food, Beverage & Drinking Water Grades The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements. Binder Free Grades Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements. Attributes Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life Ultra low pressure drop Excellent Beta Stability for unsurpassed efficiency Broad chemical compatibility 21 CFR and USP Class VI grades available Superior performance and lot-to-lot consistency Performance can be further enhanced with additives and surface treatments Media readily co-laminated with protective polyester and polypropylene scrims Easily wound for depth filter constructions Easily pleated

The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines.

Food, Beverage & Drinking Water Grades

The LyPore XL microglass filtration media line for food & beverage production and potable water filtration uses a food grade acrylic latex binder. Select grades in this family are comprised of raw materials which comply with applicable 21 CFR requirements and filters using LyPore XL microglass filtration media have met NSF component requirements.

Binder Free Grades

Binder free grades are ideal for diagnostic and pharmaceutical applications requiring very low extactables. When combined with endotoxin control the binder free products deliver unmatched biological compatibility. All raw materials for these grades meet applicable 21 CFR requirements.

Attributes

  • Dual layer microglass versions with integral pre-filter for maximum dirt holding to extend filter life
  • Ultra low pressure drop
  • Excellent Beta Stability for unsurpassed efficiency
  • Broad chemical compatibility
  • 21 CFR and USP Class VI grades available
  • Superior performance and lot-to-lot consistency
  • Performance can be further enhanced with additives and surface treatments
  • Media readily co-laminated with protective polyester and polypropylene scrims
  • Easily wound for depth filter constructions
  • Easily pleated
Supplier's Site

Technical Specifications

  Lydall Performance Materials - Life Sciences
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 9107
Product Name Microglass Filtration Media - LyPore® XL
Type Nonwoven; Filtration
Material Fiberglass
Applications Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 2776554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 2.2 yd (2 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details