MotiCont Linear Motor Actuators

Description
The Linear Motor Actuator is used in positioning applications where high speed and high accuracy are required. The actuator may be used in the following industries; Semiconductor, Disk Drive, Automotive, Medical, Industrial, Optical, Test and Manufacturing. Voice coil motors do not need commutation and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable. Each actuator is integrated with a quadrature position sensor, inner limit, outer limit and home switch. Customized solutions can be provided upon request. High Acceleration High Speed High Accuracy Cog Free High Repeatability Independent Multiple Coil Operation with Overlapping Trajectories No Metal-to-Metal Contact, Virtually Maintenance Free Modular Magnet Tracks Trapezoidal or Sinusoidal Commutation Increased throughput, a Function of High Acceleration
Description
The Linear Motor Actuator is used in positioning applications where high speed and high accuracy are required. The actuator may be used in the following industries; Semiconductor, Disk Drive, Automotive, Medical, Industrial, Optical, Test and Manufacturing. Voice coil motors do not need commutation and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable. Each actuator is integrated with a quadrature position sensor, inner limit, outer limit and home switch. Customized solutions can be provided upon request. High Acceleration High Speed High Accuracy Cog Free High Repeatability Independent Multiple Coil Operation with Overlapping Trajectories No Metal-to-Metal Contact, Virtually Maintenance Free Modular Magnet Tracks Trapezoidal or Sinusoidal Commutation Increased throughput, a Function of High Acceleration

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Actuators -  - MotiCont
Van Nuys, CA, USA
Linear Motor Actuators
Linear Motor Actuators
The Linear Motor Actuator is used in positioning applications where high speed and high accuracy are required. The actuator may be used in the following industries; Semiconductor, Disk Drive, Automotive, Medical, Industrial, Optical, Test and Manufacturing. Voice coil motors do not need commutation and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable. Each actuator is integrated with a quadrature position sensor, inner limit, outer limit and home switch. Customized solutions can be provided upon request. High Acceleration High Speed High Accuracy Cog Free High Repeatability Independent Multiple Coil Operation with Overlapping Trajectories No Metal-to-Metal Contact, Virtually Maintenance Free Modular Magnet Tracks Trapezoidal or Sinusoidal Commutation Increased throughput, a Function of High Acceleration

The Linear Motor Actuator is used in positioning applications where high speed and high accuracy are required. The actuator may be used in the following industries; Semiconductor, Disk Drive, Automotive, Medical, Industrial, Optical, Test and Manufacturing.

Voice coil motors do not need commutation and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable.

Each actuator is integrated with a quadrature position sensor, inner limit, outer limit and home switch.

Customized solutions can be provided upon request.

  • High Acceleration
  • High Speed
  • High Accuracy
  • Cog Free
  • High Repeatability
  • Independent Multiple Coil Operation with Overlapping Trajectories
  • No Metal-to-Metal Contact, Virtually Maintenance Free
  • Modular Magnet Tracks
  • Trapezoidal or Sinusoidal Commutation
  • Increased throughput, a Function of High Acceleration
Supplier's Site

Technical Specifications

  MotiCont
Product Category Linear Motors
Product Name Linear Motor Actuators
Linear Motor Type Moving Coil
Unlock Full Specs
to access all available technical data

Similar Products

Linear DC-Servomotors Series LM 1483 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 1.4 lbs (0.6 kg)
Continuous Current 0.5000 amps
Travel 0.79 inch (20 mm)
View Details
Iron Core Linear Motor - TBW - Tecnotion
Specs
Linear Motor Type Moving Coil; Moving Magnet; AC Synchronous Design
Continuous Thrust 0.0 to 674.4 lbs (0.0 to 305.9 kg)
Peak Force 0.0 to 1517.4 lbs (0.0 to 688.2 kg)
View Details
Iron-Core TW Servomotor - SGLTW-20A320 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 56.2 lbs (25.5 kg)
Peak Force 170.8 lbs (77.5 kg)
View Details