Fluoro-Plastics, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths... | |
| Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE... | |
| PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When... | |
| Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for... |